Enclosure made of polycarbonate with a tinted transparent cover and smooth sidewalls, rated IP66 (NEMA Type 4X and 12/12K), with a height of 90 mm (3.54 in) and a material temperature range of -40°C to 120°C. UL recognized, featuring a polyurethane gasket and light gray color. Dimensions are 180 mm x 130 mm (7.09 in x 5.12 in).
Enclosure, Polycarbonate, Gray with tinted transparent cover, Smooth Sides
PC1813-9-to 180x130x90mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 130-016 | 130-016 |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 7.09 inch (180 mm) | |
| Width | 5.12 inch (130 mm) | |
| Depth | 3.54 inch (89.92 mm) |