Audiopipe Accessory Type Audiopipe CRX-3003K

Description
Accessory Type:Crossover; For Use With:speakers; Product Range:
Description
Accessory Type:Crossover; For Use With:speakers; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Accessory Type Audiopipe - 85T8908 - Newark, An Avnet Company
Chicago, IL, United States
Accessory Type Audiopipe
85T8908
Accessory Type Audiopipe 85T8908
Accessory Type:Crossover; For Use With:speakers; Product Range:

Accessory Type:Crossover; For Use With:speakers; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 85T8908
Product Name Accessory Type Audiopipe
Application speakers
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Miniature Speakers - 7564602 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details