Audible Physics 2 Carbon-Impregnated Paper Fullrange.; Driver Type Audible Physics 220-CP

Description
2" Carbon-Impregnated Paper Fullrange.; Driver Type:Full-range; External Diameter - Metric:73.5mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:86dB; External Diameter - Imperial:2.894"; Frequency Response Min:150Hz
Datasheet
Description
2" Carbon-Impregnated Paper Fullrange.; Driver Type:Full-range; External Diameter - Metric:73.5mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:86dB; External Diameter - Imperial:2.894"; Frequency Response Min:150Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Carbon-Impregnated Paper Fullrange.; Driver Type Audible Physics - 84Y8036 - Newark, An Avnet Company
Chicago, IL, United States
2 Carbon-Impregnated Paper Fullrange.; Driver Type Audible Physics
84Y8036
2 Carbon-Impregnated Paper Fullrange.; Driver Type Audible Physics 84Y8036
2" Carbon-Impregnated Paper Fullrange.; Driver Type:Full-range; External Diameter - Metric:73.5mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:86dB; External Diameter - Imperial:2.894"; Frequency Response Min:150Hz

2" Carbon-Impregnated Paper Fullrange.; Driver Type:Full-range; External Diameter - Metric:73.5mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:86dB; External Diameter - Imperial:2.894"; Frequency Response Min:150Hz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 84Y8036
Product Name 2 Carbon-Impregnated Paper Fullrange.; Driver Type Audible Physics
SPL 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 50 to 20000 Hz
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details