AtlasIED Indoor/outdoor 70V Compression Driver 30W; Product Range Atlas Sound PD-30T

Description
Indoor/Outdoor 70V Compression Driver - 30W; Product Range:-; Sensitivity:113.6 dB RoHS Compliant: Yes
Datasheet
Description
Indoor/Outdoor 70V Compression Driver - 30W; Product Range:-; Sensitivity:113.6 dB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor/outdoor 70V Compression Driver 30W; Product Range Atlas Sound - 45T9900 - Newark, An Avnet Company
Chicago, IL, United States
Indoor/outdoor 70V Compression Driver 30W; Product Range Atlas Sound
45T9900
Indoor/outdoor 70V Compression Driver 30W; Product Range Atlas Sound 45T9900
Indoor/Outdoor 70V Compression Driver - 30W; Product Range:-; Sensitivity:113.6 dB RoHS Compliant: Yes

Indoor/Outdoor 70V Compression Driver - 30W; Product Range:-; Sensitivity:113.6 dB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 45T9900
Product Name Indoor/outdoor 70V Compression Driver 30W; Product Range Atlas Sound
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Speakers - 527006 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details