AtlasIED Audio Visual Kit, 55Hz-8Khz, 97Db; Product Range Atlas Sound PA601

Description
AUDIO VISUAL KIT, 55HZ-8KHZ, 97DB; Product Range:-; Plug Type:- RoHS Compliant: Yes
Description
AUDIO VISUAL KIT, 55HZ-8KHZ, 97DB; Product Range:-; Plug Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Audio Visual Kit, 55Hz-8Khz, 97Db; Product Range Atlas Sound - 58AC3565 - Newark, An Avnet Company
Chicago, IL, United States
Audio Visual Kit, 55Hz-8Khz, 97Db; Product Range Atlas Sound
58AC3565
Audio Visual Kit, 55Hz-8Khz, 97Db; Product Range Atlas Sound 58AC3565
AUDIO VISUAL KIT, 55HZ-8KHZ, 97DB; Product Range:-; Plug Type:- RoHS Compliant: Yes

AUDIO VISUAL KIT, 55HZ-8KHZ, 97DB; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 58AC3565
Product Name Audio Visual Kit, 55Hz-8Khz, 97Db; Product Range Atlas Sound
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD5461GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 12 dB
View Details
2 suppliers