AtlasIED Network Amplifier, 4 Ch, Class Ab, 400W; Product Range Atlas Sound DPA404

Description
NETWORK AMPLIFIER, 4 CH, CLASS AB, 400W; Product Range:DPA Series; Plug Type:NEMA 5-15P RoHS Compliant: Yes
Datasheet
Description
NETWORK AMPLIFIER, 4 CH, CLASS AB, 400W; Product Range:DPA Series; Plug Type:NEMA 5-15P RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Amplifier, 4 Ch, Class Ab, 400W; Product Range Atlas Sound - 58AC2666 - Newark, An Avnet Company
Chicago, IL, United States
Network Amplifier, 4 Ch, Class Ab, 400W; Product Range Atlas Sound
58AC2666
Network Amplifier, 4 Ch, Class Ab, 400W; Product Range Atlas Sound 58AC2666
NETWORK AMPLIFIER, 4 CH, CLASS AB, 400W; Product Range:DPA Series; Plug Type:NEMA 5-15P RoHS Compliant: Yes

NETWORK AMPLIFIER, 4 CH, CLASS AB, 400W; Product Range:DPA Series; Plug Type:NEMA 5-15P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 58AC2666
Product Name Network Amplifier, 4 Ch, Class Ab, 400W; Product Range Atlas Sound
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5426EFS - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 28 dB
View Details
2 suppliers