The PHD-1300 is an externally heated desiccant compressed air dryer designed for continuous operation at flow rates up to 1,300 SCFM, delivering ISO 8573.1 Class 2 (-40°F) or Class 3 (-4°F) pressure dew points. It features a 3" flanged inlet/outlet connection, operates at a maximum working pressure of 150 psig, and includes a 17 kW heater with an average purge consumption of 11.8 kW. The unit measures 118 inches high, 66 inches wide, and 77 inches deep, and weighs 3,400 lbs. It meets CAGI ADF 200 inlet standards at 100°F inlet temperature, 100% relative humidity, and 100 psig pressure. An optional Jet Injection package is available for variable demand applications, reducing purge air consumption through Ambient Air Amplification (A3) Technology.
Overview Compressed air drying applications that simply want seasonal protection against freezing are exactly what the standard PHD Series desiccant dryers are designed to address. Standard models automatically provide ISO 8573.1 Class 2 (-40°C/-40°F) dew points to protect usage points from freezing during the winter months and, Class 3 (-20°C/ -4°F) dew points to keep air systems nice and dry all summer long.
Features
| Rogers Machinery Company, Inc. | |
|---|---|
| Product Category | Compressed Air Dryers |
| Product Number | PHD-1300 |
| Product Name | Pneumatic Products - PHD Series Compressed Air Dryer |
| Dryer Technology | Desiccant |