Kaeser Compressors, Inc. Heatless Regenerative Desiccant Dryer DC-HF

Description
Compact DC-HF series desiccant dryers are reliable, quiet, and efficient. Thanks to high-quality and generously-dimension ed components, these durable space-savers also guarantee impressively low life-cycle costs. Configurable operating modes contribute even more energy-saving potential. Flexible compressed air connections and the SIGMA CONTROL SMART controller's standard-equipped network interface ensure easy installation and integration into the compressed air network. Pressure dew point down to -94 °F Network-capable SIGMA CONTROL SMART controller KAESER FILTERS - with Eco-Drain on prefilter Your benefits: Durable and reliable unit design: The durable design of DC-HF series desiccant dryers is evident thanks to such high-quality features as long-lasting aluminum desiccant tubes, maintenance-free shuttle valves and cartridges filled with a pressure-resistant desiccant material that remains stable in the presence of liquid water. For maximum protection of the desiccant material and the downstream piping network, these compact dryers are equipped with highly efficient KAESER FILTERS. High efficiency - ultra-low pressure dew points: Optimized flow conditions ensure maximum desiccant regeneration capacity for minimal air demand. Even at sustained high load levels, the required pressure dew points (-40/-94°F) are reliably achieved with minimal pressure loss, either in fixed cycles or via Pressure Dew Point Control. Moreover, further energy savings can be achieved if necessary, by means of Compressor Synchronization Control or operation in Intermittent mode. Quick installation and simple network connection: For simple functional checks and swift element changes, efficient KAESER FILTERS are mounted on the outside of the machine. Flexible connections allow them to be attached in variable positions to the upper valve block. The front panel offers simple and convenient access to the valves, silencers, and ECO CONTROL SMART controller.
Request a Quote Datasheet
Description
Compact DC-HF series desiccant dryers are reliable, quiet, and efficient. Thanks to high-quality and generously-dimension ed components, these durable space-savers also guarantee impressively low life-cycle costs. Configurable operating modes contribute even more energy-saving potential. Flexible compressed air connections and the SIGMA CONTROL SMART controller's standard-equipped network interface ensure easy installation and integration into the compressed air network. Pressure dew point down to -94 °F Network-capable SIGMA CONTROL SMART controller KAESER FILTERS - with Eco-Drain on prefilter Your benefits: Durable and reliable unit design: The durable design of DC-HF series desiccant dryers is evident thanks to such high-quality features as long-lasting aluminum desiccant tubes, maintenance-free shuttle valves and cartridges filled with a pressure-resistant desiccant material that remains stable in the presence of liquid water. For maximum protection of the desiccant material and the downstream piping network, these compact dryers are equipped with highly efficient KAESER FILTERS. High efficiency - ultra-low pressure dew points: Optimized flow conditions ensure maximum desiccant regeneration capacity for minimal air demand. Even at sustained high load levels, the required pressure dew points (-40/-94°F) are reliably achieved with minimal pressure loss, either in fixed cycles or via Pressure Dew Point Control. Moreover, further energy savings can be achieved if necessary, by means of Compressor Synchronization Control or operation in Intermittent mode. Quick installation and simple network connection: For simple functional checks and swift element changes, efficient KAESER FILTERS are mounted on the outside of the machine. Flexible connections allow them to be attached in variable positions to the upper valve block. The front panel offers simple and convenient access to the valves, silencers, and ECO CONTROL SMART controller.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatless Regenerative Desiccant Dryer - DC-HF - Kaeser Compressors, Inc.
Fredericksburg, VA, United States
Heatless Regenerative Desiccant Dryer
DC-HF
Heatless Regenerative Desiccant Dryer DC-HF
Compact DC-HF series desiccant dryers are reliable, quiet, and efficient. Thanks to high-quality and generously-dimension ed components, these durable space-savers also guarantee impressively low life-cycle costs. Configurable operating modes contribute even more energy-saving potential. Flexible compressed air connections and the SIGMA CONTROL SMART controller's standard-equipped network interface ensure easy installation and integration into the compressed air network. Pressure dew point down to -94 °F Network-capable SIGMA CONTROL SMART controller KAESER FILTERS - with Eco-Drain on prefilter Your benefits: Durable and reliable unit design: The durable design of DC-HF series desiccant dryers is evident thanks to such high-quality features as long-lasting aluminum desiccant tubes, maintenance-free shuttle valves and cartridges filled with a pressure-resistant desiccant material that remains stable in the presence of liquid water. For maximum protection of the desiccant material and the downstream piping network, these compact dryers are equipped with highly efficient KAESER FILTERS. High efficiency - ultra-low pressure dew points: Optimized flow conditions ensure maximum desiccant regeneration capacity for minimal air demand. Even at sustained high load levels, the required pressure dew points (-40/-94°F) are reliably achieved with minimal pressure loss, either in fixed cycles or via Pressure Dew Point Control. Moreover, further energy savings can be achieved if necessary, by means of Compressor Synchronization Control or operation in Intermittent mode. Quick installation and simple network connection: For simple functional checks and swift element changes, efficient KAESER FILTERS are mounted on the outside of the machine. Flexible connections allow them to be attached in variable positions to the upper valve block. The front panel offers simple and convenient access to the valves, silencers, and ECO CONTROL SMART controller.

Compact DC-HF series desiccant dryers are reliable, quiet, and efficient. Thanks to high-quality and generously-dimensioned components, these durable space-savers also guarantee impressively low life-cycle costs.

Configurable operating modes contribute even more energy-saving potential. Flexible compressed air connections and the SIGMA CONTROL SMART controller's standard-equipped network interface ensure easy installation and integration into the compressed air network.

  • Pressure dew point down to -94 °F
  • Network-capable SIGMA CONTROL SMART controller
  • KAESER FILTERS - with Eco-Drain on prefilter
    • Your benefits:
    • Durable and reliable unit design: The durable design of DC-HF series desiccant dryers is evident thanks to such high-quality features as long-lasting aluminum desiccant tubes, maintenance-free shuttle valves and cartridges filled with a pressure-resistant desiccant material that remains stable in the presence of liquid water. For maximum protection of the desiccant material and the downstream piping network, these compact dryers are equipped with highly efficient KAESER FILTERS.
    • High efficiency - ultra-low pressure dew points: Optimized flow conditions ensure maximum desiccant regeneration capacity for minimal air demand. Even at sustained high load levels, the required pressure dew points (-40/-94°F) are reliably achieved with minimal pressure loss, either in fixed cycles or via Pressure Dew Point Control. Moreover, further energy savings can be achieved if necessary, by means of Compressor Synchronization Control or operation in Intermittent mode.
    • Quick installation and simple network connection: For simple functional checks and swift element changes, efficient KAESER FILTERS are mounted on the outside of the machine. Flexible connections allow them to be attached in variable positions to the upper valve block. The front panel offers simple and convenient access to the valves, silencers, and ECO CONTROL SMART controller.
Supplier's Site Datasheet

Technical Specifications

  Kaeser Compressors, Inc.
Product Category Compressed Air Dryers
Product Number DC-HF
Product Name Heatless Regenerative Desiccant Dryer
Dryer Technology Desiccant
Power Source AC Single Phase
Features Gauge; Filter; Automatic Condensate Drain
Capacity 7 to 40 SCFM (11.9 to 67.99 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Heatless Desiccant Dryer - KAD Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Features Gauge; Filter
Capacity 40 to 5400 SCFM (67.99 to 9179 m³/hr)
View Details
Refrigerated Dryer - Kryosec TAH - TCH Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Power Source AC Single Phase
Capacity 12 to 159 SCFM (20.4 to 270 m³/hr)
View Details
Refrigerated Dryer - Secotec® TD, TE, and TF Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Capacity 162 to 1130 SCFM (275 to 1921 m³/hr)
Max. Pressure 232 to 100 psi (163 to 70.38 m H2O)
View Details
Refrigerated Dryer - Secotec® TA - TC Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Capacity 20 to 138 SCFM (33.99 to 235 m³/hr)
Max. Pressure 150 psi (106 m H2O)
View Details