Milwaukee Electric Tool Corporation Hole Saw 49-59-2138

Description
HSS BLADE MATERIAL 1 3/8 INCH DIAMETER 1 3/8 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 2 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
Datasheet
Description
HSS BLADE MATERIAL 1 3/8 INCH DIAMETER 1 3/8 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 2 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-59-2138
HSS BLADE MATERIAL 1 3/8 INCH DIAMETER 1 3/8 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 2 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
  • HSS BLADE MATERIAL
  • 1 3/8 INCH DIAMETER
  • 1 3/8 DIAMETER - FRACTIONAL
  • DOUBLE BEVELED TEETH TYPE
  • 2 INCH CUTTING DEPTH
  • 3/4 INCH ARBOR SHANK SIZE
  • MILWAUKEE[R] BRAND
  • USE WITH ARBOR 49-57-0025
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-59-2138
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Hole Saws & Core Drill Bits - 2172660 - RS Components, Ltd.
Specs
OAL 5.91 inch (150 mm)
Material Steel
# of Pieces 1
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711448-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details
ADRL Micro Drill Bit, Long Flute - ADRL-0254 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Drill Type Microdrill
View Details