Klein Tools, Inc. Hole Saw Kit 31645

Description
5 PIECE(S) METAL CASE PACKAGING TYPE 7/16 INCH ARBOR SIZE (4) HOLE SAW, (1) ARBOR CONTENT 3 INCH, 3-5/8 INCH, 4-1/8 INCH, 4-1/2 INCH HOLE SAW SIZE GREAT WHITE[TM] BRAND HOLE SAW PART NUMBERS 31548, 3158, 31566, 31572 ARBOR PART NUMBERS 31670 PILOT DRILL SIZE 1/8 INCH BEYOND TOOTH POINTS
Datasheet
Description
5 PIECE(S) METAL CASE PACKAGING TYPE 7/16 INCH ARBOR SIZE (4) HOLE SAW, (1) ARBOR CONTENT 3 INCH, 3-5/8 INCH, 4-1/8 INCH, 4-1/2 INCH HOLE SAW SIZE GREAT WHITE[TM] BRAND HOLE SAW PART NUMBERS 31548, 3158, 31566, 31572 ARBOR PART NUMBERS 31670 PILOT DRILL SIZE 1/8 INCH BEYOND TOOTH POINTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Kit - 31645 - Klein Tools, Inc.
Chicago, IL, USA
Hole Saw Kit
31645
Hole Saw Kit 31645
5 PIECE(S) METAL CASE PACKAGING TYPE 7/16 INCH ARBOR SIZE (4) HOLE SAW, (1) ARBOR CONTENT 3 INCH, 3-5/8 INCH, 4-1/8 INCH, 4-1/2 INCH HOLE SAW SIZE GREAT WHITE[TM] BRAND HOLE SAW PART NUMBERS 31548, 3158, 31566, 31572 ARBOR PART NUMBERS 31670 PILOT DRILL SIZE 1/8 INCH BEYOND TOOTH POINTS
  • 5 PIECE(S)
  • METAL CASE PACKAGING TYPE
  • 7/16 INCH ARBOR SIZE
  • (4) HOLE SAW, (1) ARBOR CONTENT
  • 3 INCH, 3-5/8 INCH, 4-1/8 INCH, 4-1/2 INCH HOLE SAW SIZE
  • GREAT WHITE[TM] BRAND
  • HOLE SAW PART NUMBERS 31548, 3158, 31566, 31572
  • ARBOR PART NUMBERS 31670
  • PILOT DRILL SIZE 1/8 INCH BEYOND TOOTH POINTS
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 31645
Product Name Hole Saw Kit
Product Drill; Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232529 - RS Components, Ltd.
Specs
Units Metric
Designation 41mm
Diameter 0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details
Drill Bits - 7072746 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.512 inch (13.0 mm)
OAL 6.30 inch (160 mm)
View Details
Drill Bit - 53100 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.062 inch (1.6 mm)
View Details
2 suppliers