Greenlee Textron, Inc. Hole Saw 625-2-1/2

Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING 8 GAUGE CUTTING DEPTH YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CONDUIT SIZE 2 INCH CHUCK SIZE 1/2 INCLUDES FLANGE STOP
Datasheet
Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING 8 GAUGE CUTTING DEPTH YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CONDUIT SIZE 2 INCH CHUCK SIZE 1/2 INCLUDES FLANGE STOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 625-2-1/2 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
625-2-1/2
Hole Saw 625-2-1/2
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING 8 GAUGE CUTTING DEPTH YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CONDUIT SIZE 2 INCH CHUCK SIZE 1/2 INCLUDES FLANGE STOP
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • TUNGSTEN CARBIDE TIPPED BLADE MATERIAL
  • 2-1/2 INCH DIAMETER
  • 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING
  • 8 GAUGE CUTTING DEPTH
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • CONDUIT SIZE 2 INCH
  • CHUCK SIZE 1/2
  • INCLUDES FLANGE STOP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 625-2-1/2
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749055 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.362 inch (60.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details
Auger Drill Bit - 08-03-72A - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.500 inch (12.7 mm)
Size Range 0.5000 inch (12.7 mm)
View Details