Milwaukee Electric Tool Corporation Hole Saw 49-56-0315

Description
VARIABLE PITCH TYPE ABRASIVE CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-7/8 INCH DIAMETER 600 RPM SPEED RATING 1 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL TAPER ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI APPLICATION USE FOR CUTTING THROUGH DRYWALL, PLASTER, ACOUSTICAL TILE, CEILING TILE, STUCCO WITH WIRE MESH
Datasheet
Description
VARIABLE PITCH TYPE ABRASIVE CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-7/8 INCH DIAMETER 600 RPM SPEED RATING 1 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL TAPER ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI APPLICATION USE FOR CUTTING THROUGH DRYWALL, PLASTER, ACOUSTICAL TILE, CEILING TILE, STUCCO WITH WIRE MESH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-0315
VARIABLE PITCH TYPE ABRASIVE CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-7/8 INCH DIAMETER 600 RPM SPEED RATING 1 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL TAPER ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI APPLICATION USE FOR CUTTING THROUGH DRYWALL, PLASTER, ACOUSTICAL TILE, CEILING TILE, STUCCO WITH WIRE MESH
  • VARIABLE PITCH TYPE
  • ABRASIVE CUT MATERIAL
  • CARBIDE GRIT BLADE MATERIAL
  • 6-7/8 INCH DIAMETER
  • 600 RPM SPEED RATING
  • 1 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • TAPER ARBOR SHANK TYPE
  • THREAD SIZE 5/8 INCH-18 TPI
  • APPLICATION USE FOR CUTTING THROUGH DRYWALL, PLASTER, ACOUSTICAL TILE, CEILING TILE, STUCCO WITH WIRE MESH
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-0315
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Drill Bits - 216533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
Material Hsco
View Details
#41 Carbide Jobber Drill with Composite Tip - 220-0960 #41 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711176-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.875 inch (22.2 mm)
View Details