Atkore International Pipe Hanger PS 67 3

Description
J, ROD MOUNT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 300 DEG F TEMPERATURE RATING 800 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE
Datasheet
Description
J, ROD MOUNT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 300 DEG F TEMPERATURE RATING 800 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - PS 67 3 - Atkore International
Harvey, IL, USA
Pipe Hanger
PS 67 3
Pipe Hanger PS 67 3
J, ROD MOUNT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 300 DEG F TEMPERATURE RATING 800 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE
  • J, ROD MOUNT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3 INCH MIN. PIPE SIZE
  • 3 INCH MAX. PIPE SIZE
  • 300 DEG F TEMPERATURE RATING
  • 800 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 67 3
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.10 inch (28.00 mm)
View Details
Conduit To Rod Clamp - B56B - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction SOLID BRASS
Pipe Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
Armored Cable/Flex Conduit Strap - CI38 - Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Conduit Hanger - NM2080 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Non-Metallic
Features UL Listed
View Details