Arlington Industries, Inc. Conduit Hanger NM2080

Description
NON-METALLIC MATERIAL 4.72 INCH W X 1.548 INCH D X 7 INCH H SIZE STUD OR 1/4 INCH-20 TPI THREADED ROD INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE QUICKLATCH[TM] BRAND
Datasheet
Description
NON-METALLIC MATERIAL 4.72 INCH W X 1.548 INCH D X 7 INCH H SIZE STUD OR 1/4 INCH-20 TPI THREADED ROD INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE QUICKLATCH[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - NM2080 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Hanger
NM2080
Conduit Hanger NM2080
NON-METALLIC MATERIAL 4.72 INCH W X 1.548 INCH D X 7 INCH H SIZE STUD OR 1/4 INCH-20 TPI THREADED ROD INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE QUICKLATCH[TM] BRAND
  • NON-METALLIC MATERIAL
  • 4.72 INCH W X 1.548 INCH D X 7 INCH H SIZE
  • STUD OR 1/4 INCH-20 TPI THREADED ROD INSTALLATION
  • UL, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • QUICKLATCH[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number NM2080
Product Name Conduit Hanger
Material of Construction Non-Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Pipe Hanger - 4030200EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 610 lbs (277 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Conduit To Rod Clamp - C114 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit Hanger - 2225 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Steel
View Details