Producto Electric Corp. Conduit To Rod Clamp B56B

Description
SOLID BRASS MATERIAL 6.38 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 WITH BRASS SCREW B56 MODEL
Datasheet
Description
SOLID BRASS MATERIAL 6.38 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 WITH BRASS SCREW B56 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - B56B - Producto Electric Corp.
Orangeburg, NY, USA
Conduit To Rod Clamp
B56B
Conduit To Rod Clamp B56B
SOLID BRASS MATERIAL 6.38 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 WITH BRASS SCREW B56 MODEL
  • SOLID BRASS MATERIAL
  • 6.38 INCH W SIZE
  • GROUND WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE
  • 2-1/2 TO 4 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • WITH BRASS SCREW
  • B56 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number B56B
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit To Rod Clamp - CGRC-48 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Cast Bronze, Stainless Steel Hardware
Features UL Listed
View Details
Spring Hanger Type 26 - 26 51 19 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 90000 lbs (? to 40816 kg)
View Details
Conduit Hanger - 1 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 50 lbs (22.68 kg)
View Details