Atkore International Pipe Hanger PS 67 2

Description
J, ROD MOUNT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 300 DEG F TEMPERATURE RATING 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE
Datasheet
Description
J, ROD MOUNT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 300 DEG F TEMPERATURE RATING 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - PS 67 2 - Atkore International
Harvey, IL, USA
Pipe Hanger
PS 67 2
Pipe Hanger PS 67 2
J, ROD MOUNT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 300 DEG F TEMPERATURE RATING 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE
  • J, ROD MOUNT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2 INCH MIN. PIPE SIZE
  • 2 INCH MAX. PIPE SIZE
  • 300 DEG F TEMPERATURE RATING
  • 400 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 67 2
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Conduit Hanger - H6WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details