O-Z/Gedney U Bolt - Non Metric U-200SG

Description
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 2-1/2 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 2-7/8 INCH CENTER DISTANCE TRADE SIZE 2 INCH LENGTH FROM GUIDING END TO BOLT END 4 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
Datasheet
Description
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 2-1/2 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 2-7/8 INCH CENTER DISTANCE TRADE SIZE 2 INCH LENGTH FROM GUIDING END TO BOLT END 4 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - U-200SG - O-Z/Gedney
St. Louis, MO, USA
U Bolt - Non Metric
U-200SG
U Bolt - Non Metric U-200SG
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 2-1/2 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 2-7/8 INCH CENTER DISTANCE TRADE SIZE 2 INCH LENGTH FROM GUIDING END TO BOLT END 4 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
  • ROUND BEND TYPE
  • STEEL MATERIAL
  • MECHANICALLY GALVANIZED FINISH
  • 2-1/2 INCH INSIDE WIDTH
  • 1-3/4 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • 2-7/8 INCH CENTER DISTANCE
  • TRADE SIZE 2 INCH
  • LENGTH FROM GUIDING END TO BOLT END 4 INCH
  • INCLUDES (2) HEX NUT
  • USED ON RIGID CONDUIT/IMC/EMT
  • U MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Pipe Hangers and Conduit Hangers
Product Number U-200SG
Product Name U Bolt - Non Metric
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
U Bolt - Non Metric - U-100SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 1.44 inch (36.51 mm)
View Details