Atkore International Pipe Hanger PS 67 1-1/4

Description
J, ROD MOUNT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 300 DEG F TEMPERATURE RATING 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE
Datasheet
Description
J, ROD MOUNT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 300 DEG F TEMPERATURE RATING 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - PS 67 1-1/4 - Atkore International
Harvey, IL, USA
Pipe Hanger
PS 67 1-1/4
Pipe Hanger PS 67 1-1/4
J, ROD MOUNT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 300 DEG F TEMPERATURE RATING 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE
  • J, ROD MOUNT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1-1/4 INCH MIN. PIPE SIZE
  • 1-1/4 INCH MAX. PIPE SIZE
  • 300 DEG F TEMPERATURE RATING
  • 400 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 67 1-1/4
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Conduit To Rod Clamp - B19B - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction SOLID BRASS
Pipe Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
Rigid/EMT Conduit Strap - CI1206 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Conduit Hanger - NM2070 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Non-Metallic
Features UL Listed
View Details