Arlington Industries, Inc. Conduit Hanger NM2070

Description
PIPE HANGER WITHOUT BOLT TYPE NON-METALLIC MATERIAL 4.224 INCH W X 1.362 INCH D X 6.153 INCH H SIZE STUD OR 1/4 INCH-20 TPI THREADED ROD INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH RIGID/EMT/FLEXIBLE/L IQUIDTIGHT CONDUIT TYPE QUICKLATCH[TM] BRAND
Datasheet
Description
PIPE HANGER WITHOUT BOLT TYPE NON-METALLIC MATERIAL 4.224 INCH W X 1.362 INCH D X 6.153 INCH H SIZE STUD OR 1/4 INCH-20 TPI THREADED ROD INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH RIGID/EMT/FLEXIBLE/L IQUIDTIGHT CONDUIT TYPE QUICKLATCH[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - NM2070 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Hanger
NM2070
Conduit Hanger NM2070
PIPE HANGER WITHOUT BOLT TYPE NON-METALLIC MATERIAL 4.224 INCH W X 1.362 INCH D X 6.153 INCH H SIZE STUD OR 1/4 INCH-20 TPI THREADED ROD INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH RIGID/EMT/FLEXIBLE/L IQUIDTIGHT CONDUIT TYPE QUICKLATCH[TM] BRAND
  • PIPE HANGER WITHOUT BOLT TYPE
  • NON-METALLIC MATERIAL
  • 4.224 INCH W X 1.362 INCH D X 6.153 INCH H SIZE
  • STUD OR 1/4 INCH-20 TPI THREADED ROD INSTALLATION
  • UL, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • 3 INCH RIGID/EMT/FLEXIBLE/LIQUIDTIGHT CONDUIT TYPE
  • QUICKLATCH[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number NM2070
Product Name Conduit Hanger
Material of Construction Non-Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Rigid/EMT Conduit Strap - 1600-CS - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 0.38 to 0.50 inch (9.52 to 12.70 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Clamp - P1126 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 8.00 inch (203.20 mm)
View Details