Atkore International Channel Conduit/Cable Clamp PS 1117 2

Description
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE ASTM B209/B5052 0.105 INCH H32 ALUMINUM CLAMP, STAINLESS STEEL FASTENER MATERIAL TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 34 LB PER 100 PIECES PS1117 MODEL
Datasheet
Description
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE ASTM B209/B5052 0.105 INCH H32 ALUMINUM CLAMP, STAINLESS STEEL FASTENER MATERIAL TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 34 LB PER 100 PIECES PS1117 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1117 2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1117 2
Channel Conduit/Cable Clamp PS 1117 2
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE ASTM B209/B5052 0.105 INCH H32 ALUMINUM CLAMP, STAINLESS STEEL FASTENER MATERIAL TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 34 LB PER 100 PIECES PS1117 MODEL
  • GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE
  • ASTM B209/B5052 0.105 INCH H32 ALUMINUM CLAMP, STAINLESS STEEL FASTENER MATERIAL
  • TWO PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 2 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 34 LB PER 100 PIECES
  • PS1117 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 1117 2
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Pendant Fixture Conduit Body Hanger - ALT7575-48 - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
Maximum Load 12 to 48 lbs (5.44 to 21.77 kg)
View Details
Armored Cable/Flex Conduit Strap - CI38 - Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details