Arlington Industries, Inc. Conduit Hanger 2080

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 4.187 INCH W X 1.27 INCH D X 6.187 INCH H SIZE PLATED FINISH 25 STANDARD PACKAGE 8 INCH TRADE SIZE 3-1/2 INCH RIGID/EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 4.187 INCH W X 1.27 INCH D X 6.187 INCH H SIZE PLATED FINISH 25 STANDARD PACKAGE 8 INCH TRADE SIZE 3-1/2 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2080 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Hanger
2080
Conduit Hanger 2080
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 4.187 INCH W X 1.27 INCH D X 6.187 INCH H SIZE PLATED FINISH 25 STANDARD PACKAGE 8 INCH TRADE SIZE 3-1/2 INCH RIGID/EMT CONDUIT TYPE
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 4.187 INCH W X 1.27 INCH D X 6.187 INCH H SIZE
  • PLATED FINISH
  • 25 STANDARD PACKAGE
  • 8 INCH TRADE SIZE
  • 3-1/2 INCH RIGID/EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2080
Product Name Conduit Hanger
Material of Construction STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Conduit Hanger - 3B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 80 lbs (36.28 kg)
View Details
Channel Conduit/Cable Clamp - PS 010M - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 0.62 inch (12.70 to 15.87 mm)
View Details
Constant Hanger Type 14 - 14 93 35 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details