Producto Electric Corp. Conduit To Rod Clamp 10C

Description
BRASS MATERIAL 6.38 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 2.6 TO 5.92 INCH ROD SIZE 3 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
BRASS MATERIAL 6.38 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 2.6 TO 5.92 INCH ROD SIZE 3 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - 10C - Producto Electric Corp.
Orangeburg, NY, USA
Conduit To Rod Clamp
10C
Conduit To Rod Clamp 10C
BRASS MATERIAL 6.38 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 2.6 TO 5.92 INCH ROD SIZE 3 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
  • BRASS MATERIAL
  • 6.38 INCH W SIZE
  • (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION
  • 2.6 TO 5.92 INCH ROD SIZE
  • 3 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number 10C
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Conduit Hanger - PMH0WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details
Channel Conduit/Cable Clamp - PS 1000 AS 3/4 - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details
Conduit To Rod Clamp - 49B - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS
Pipe Size 1.25 to 2.00 inch (31.75 to 50.80 mm)
View Details