AAEON Electronics, Inc. GES-3300F

Description
Application POS KIOSK Industrial Automation Green Embedded System Controller with Intel Celeron M Processor Main Feature Fanless & Compact Support Intel Celeron M 440 Processor, Fanless Design CPU TDP < 27W Intel 945GME + ICH7M 240-pin DDR2 400/533/667x 2 (Up To 4GB) 10/100/1000Base-TX x 2 Dual View With VGA & DVI USB2.0 x 6, COM x 4, 8-bit Digital I/O Internal 2.5" Disk Drive Bay x 1 Power: 12V DC-IN By DC Jack
Description
Application POS KIOSK Industrial Automation Green Embedded System Controller with Intel Celeron M Processor Main Feature Fanless & Compact Support Intel Celeron M 440 Processor, Fanless Design CPU TDP < 27W Intel 945GME + ICH7M 240-pin DDR2 400/533/667x 2 (Up To 4GB) 10/100/1000Base-TX x 2 Dual View With VGA & DVI USB2.0 x 6, COM x 4, 8-bit Digital I/O Internal 2.5" Disk Drive Bay x 1 Power: 12V DC-IN By DC Jack

Suppliers

Company
Product
Description
Supplier Links
 - GES-3300F - AAEON Electronics, Inc.
Orange, CA, United States
Application POS KIOSK Industrial Automation Green Embedded System Controller with Intel Celeron M Processor Main Feature Fanless & Compact Support Intel Celeron M 440 Processor, Fanless Design CPU TDP < 27W Intel 945GME + ICH7M 240-pin DDR2 400/533/667x 2 (Up To 4GB) 10/100/1000Base-TX x 2 Dual View With VGA & DVI USB2.0 x 6, COM x 4, 8-bit Digital I/O Internal 2.5" Disk Drive Bay x 1 Power: 12V DC-IN By DC Jack

Application

  • POS
  • KIOSK
  • Industrial Automation

Green Embedded System Controller with Intel Celeron M Processor
Main Feature

  • Fanless & Compact
  • Support Intel Celeron M 440 Processor, Fanless Design CPU TDP < 27W
  • Intel 945GME + ICH7M
  • 240-pin DDR2 400/533/667x 2 (Up To 4GB)
  • 10/100/1000Base-TX x 2
  • Dual View With VGA & DVI
  • USB2.0 x 6, COM x 4, 8-bit Digital I/O
  • Internal 2.5" Disk Drive Bay x 1
  • Power: 12V DC-IN By DC Jack
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Computers
Product Number GES-3300F
Computer Type Desktop, Stand Alone or Tower; Industrial Computer
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Edge AI Inference system powered by NVIDIA® Jetson AGX Orin™ and 3 x 2.5GbE Lan - AIR-030-S30A1 - Advantech
Specs
Processor NVIDIA Arm® Cortex A78AE v8.2
Main Memory 4.00 GB
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Karbon 300 Compact Rugged Computer - K300 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Atom
Speed 1300 to 1600 MHz
View Details