Application
Firewall
IDP/IPS
Load balancing
Bandwidth manager
Network Access Control
Web filter
Anti-spam/virus
Desktop VIA C7/ Eden Network Appliance With 5 LAN Ports Main Feature
Desktop 5 LAN Network Appliance
VIA C7/ Eden CPU, Up To 2.0 GHz
240-Pin x 1 DDR2 400/533 MHz Memory Up To 1 GB
10/100Base-TX Ethernet x 5 (2 Ports Bypass Function)
Ultra ATA 100 Port x 1 & SATA 1.5Gb/s x 2
CompactFlash Type 2 x 1 & Mini-PCI Slot x 1
USB2.0 x 2 & RS-232 Console x 1 On The Rear Panel
Watchdog Function 1~255 Sec.
Internal 2.5" Disk Drive Bay x 1
Application
|
- Firewall
- IDP/IPS
- Load balancing
- Bandwidth manager
- Network Access Control
- Web filter
- Anti-spam/virus
|
Desktop VIA C7/ Eden Network Appliance With 5 LAN Ports
Main Feature
|
- Desktop 5 LAN Network Appliance
- VIA C7/ Eden CPU, Up To 2.0 GHz
- 240-Pin x 1 DDR2 400/533 MHz Memory Up To 1 GB
- 10/100Base-TX Ethernet x 5 (2 Ports Bypass Function)
- Ultra ATA 100 Port x 1 & SATA 1.5Gb/s x 2
- CompactFlash Type 2 x 1 & Mini-PCI Slot x 1
- USB2.0 x 2 & RS-232 Console x 1 On The Rear Panel
- Watchdog Function 1~255 Sec.
- Internal 2.5" Disk Drive Bay x 1
|