Aaeon Systems Inc. 1U Intel Xeon 3400 Series Network Appliance With 10 LAN Ports FWS-7800

Description
The FWS-7800 features the Intel® Xeon Quad Core™ 3400 Series Processor with the Intel® 3450 Chipset. The System Memory supports 240-Pin Dual-Channel ECC DDR3 1066/1333 and four SDRAM DIMM (Up To 16 GB). The SSD consists of a CompactFlash™ Type 2 Connector (ATA Mode). The FWS-7800 also offers a Mini-PCI Type 3 Socket for more expansion options. There are copious I/O ports, such as six USB 2.0, 10 LAN (Optional), one Power LED, one Bypass LED, one LCM Display, one PCI-E/PCI-X/PCI Expansion Slot, and one HDD Active LED connector. "The FWS-7800 has hot swappable design configurations for PER-C31L, PER-C33L, PER-C34L and PER-C35L modules," says Curtis Lai, Product Manager of AAEON's Industrial System Division. "It also offers Advanced Bypass Functions, such as Power Failure Mode, Jumper-less, System Failure Mode and a Programmable Force Bypass Mode. All of these options make the FWS-7800 exceedingly effortless to work with." Key features of the FWS-7800 include Console Redirection, Software Buttons, a Remote Boot from LAN, a LCM & Keypad Control, and 2-10 RJ-45 ports or Dual 10G Ethernet Fiber Solutions. It also features a Patented Expansion Slot Bracket. This Bracket is easy to install, has a screwless design, and is flexible for expansion. The user can decide upon various expansion buses for their system by PCI-E/PCI-X/PCI Bus in the 1U system. Applications Firewall IDP/IPS Load balancing Bandwidth manager Network Access Control Web filter Anti-spam/virus Features 1U 10 LAN Network Appliance Intel Xeon Quad Core 3400 Series Up To 2.67 GHz 240-Pin Dual-Channel ECC DDRIII 1066/1333 SDRAM DIMM x 4 Up To 16 GB Fiber Ethernet x 4 & Optional Gigabit Ethernet x 6 (4 Ports Bypass Function) Ultra ATA 100 Port x 1, SATA II x 5 CompactFlash Type II x 1, Mini-PCI Type III x 1 400W Power With Auto Range Input USB2.0 x 6 (Pin Header x 4, Type A Port x 2 On Front Panel) Parallel LCM With Keypad x 1 & RS-232 Console x 1 On Front Panel Watchdog Function 1~255 Sec. 3.5" Internal Disk Drive Bay x 1, Dual 2.5" Internal Disk Drive Bay x 1 (Optional Applications Firewall IDP/IPS Load balancing Bandwidth manager Network Access Control Web filter Anti-spam/virus
Description
The FWS-7800 features the Intel® Xeon Quad Core™ 3400 Series Processor with the Intel® 3450 Chipset. The System Memory supports 240-Pin Dual-Channel ECC DDR3 1066/1333 and four SDRAM DIMM (Up To 16 GB). The SSD consists of a CompactFlash™ Type 2 Connector (ATA Mode). The FWS-7800 also offers a Mini-PCI Type 3 Socket for more expansion options. There are copious I/O ports, such as six USB 2.0, 10 LAN (Optional), one Power LED, one Bypass LED, one LCM Display, one PCI-E/PCI-X/PCI Expansion Slot, and one HDD Active LED connector. "The FWS-7800 has hot swappable design configurations for PER-C31L, PER-C33L, PER-C34L and PER-C35L modules," says Curtis Lai, Product Manager of AAEON's Industrial System Division. "It also offers Advanced Bypass Functions, such as Power Failure Mode, Jumper-less, System Failure Mode and a Programmable Force Bypass Mode. All of these options make the FWS-7800 exceedingly effortless to work with." Key features of the FWS-7800 include Console Redirection, Software Buttons, a Remote Boot from LAN, a LCM & Keypad Control, and 2-10 RJ-45 ports or Dual 10G Ethernet Fiber Solutions. It also features a Patented Expansion Slot Bracket. This Bracket is easy to install, has a screwless design, and is flexible for expansion. The user can decide upon various expansion buses for their system by PCI-E/PCI-X/PCI Bus in the 1U system. Applications Firewall IDP/IPS Load balancing Bandwidth manager Network Access Control Web filter Anti-spam/virus Features 1U 10 LAN Network Appliance Intel Xeon Quad Core 3400 Series Up To 2.67 GHz 240-Pin Dual-Channel ECC DDRIII 1066/1333 SDRAM DIMM x 4 Up To 16 GB Fiber Ethernet x 4 & Optional Gigabit Ethernet x 6 (4 Ports Bypass Function) Ultra ATA 100 Port x 1, SATA II x 5 CompactFlash Type II x 1, Mini-PCI Type III x 1 400W Power With Auto Range Input USB2.0 x 6 (Pin Header x 4, Type A Port x 2 On Front Panel) Parallel LCM With Keypad x 1 & RS-232 Console x 1 On Front Panel Watchdog Function 1~255 Sec. 3.5" Internal Disk Drive Bay x 1, Dual 2.5" Internal Disk Drive Bay x 1 (Optional Applications Firewall IDP/IPS Load balancing Bandwidth manager Network Access Control Web filter Anti-spam/virus

Suppliers

Company
Product
Description
Supplier Links
1U Intel Xeon 3400 Series Network Appliance With 10 LAN Ports - FWS-7800 - Aaeon Systems Inc.
Brea, CA, USA
1U Intel Xeon 3400 Series Network Appliance With 10 LAN Ports
FWS-7800
1U Intel Xeon 3400 Series Network Appliance With 10 LAN Ports FWS-7800
The FWS-7800 features the Intel® Xeon Quad Core™ 3400 Series Processor with the Intel® 3450 Chipset. The System Memory supports 240-Pin Dual-Channel ECC DDR3 1066/1333 and four SDRAM DIMM (Up To 16 GB). The SSD consists of a CompactFlash™ Type 2 Connector (ATA Mode). The FWS-7800 also offers a Mini-PCI Type 3 Socket for more expansion options. There are copious I/O ports, such as six USB 2.0, 10 LAN (Optional), one Power LED, one Bypass LED, one LCM Display, one PCI-E/PCI-X/PCI Expansion Slot, and one HDD Active LED connector. "The FWS-7800 has hot swappable design configurations for PER-C31L, PER-C33L, PER-C34L and PER-C35L modules," says Curtis Lai, Product Manager of AAEON's Industrial System Division. "It also offers Advanced Bypass Functions, such as Power Failure Mode, Jumper-less, System Failure Mode and a Programmable Force Bypass Mode. All of these options make the FWS-7800 exceedingly effortless to work with." Key features of the FWS-7800 include Console Redirection, Software Buttons, a Remote Boot from LAN, a LCM & Keypad Control, and 2-10 RJ-45 ports or Dual 10G Ethernet Fiber Solutions. It also features a Patented Expansion Slot Bracket. This Bracket is easy to install, has a screwless design, and is flexible for expansion. The user can decide upon various expansion buses for their system by PCI-E/PCI-X/PCI Bus in the 1U system. Applications Firewall IDP/IPS Load balancing Bandwidth manager Network Access Control Web filter Anti-spam/virus Features 1U 10 LAN Network Appliance Intel Xeon Quad Core 3400 Series Up To 2.67 GHz 240-Pin Dual-Channel ECC DDRIII 1066/1333 SDRAM DIMM x 4 Up To 16 GB Fiber Ethernet x 4 & Optional Gigabit Ethernet x 6 (4 Ports Bypass Function) Ultra ATA 100 Port x 1, SATA II x 5 CompactFlash Type II x 1, Mini-PCI Type III x 1 400W Power With Auto Range Input USB2.0 x 6 (Pin Header x 4, Type A Port x 2 On Front Panel) Parallel LCM With Keypad x 1 & RS-232 Console x 1 On Front Panel Watchdog Function 1~255 Sec. 3.5" Internal Disk Drive Bay x 1, Dual 2.5" Internal Disk Drive Bay x 1 (Optional Applications Firewall IDP/IPS Load balancing Bandwidth manager Network Access Control Web filter Anti-spam/virus

The FWS-7800 features the Intel® Xeon Quad Core™ 3400 Series Processor with the Intel® 3450 Chipset. The System Memory supports 240-Pin Dual-Channel ECC DDR3 1066/1333 and four SDRAM DIMM (Up To 16 GB). The SSD consists of a CompactFlash™ Type 2 Connector (ATA Mode). The FWS-7800 also offers a Mini-PCI Type 3 Socket for more expansion options. There are copious I/O ports, such as six USB 2.0, 10 LAN (Optional), one Power LED, one Bypass LED, one LCM Display, one PCI-E/PCI-X/PCI Expansion Slot, and one HDD Active LED connector.

"The FWS-7800 has hot swappable design configurations for PER-C31L, PER-C33L, PER-C34L and PER-C35L modules," says Curtis Lai, Product Manager of AAEON's Industrial System Division. "It also offers Advanced Bypass Functions, such as Power Failure Mode, Jumper-less, System Failure Mode and a Programmable Force Bypass Mode. All of these options make the FWS-7800 exceedingly effortless to work with."

Key features of the FWS-7800 include Console Redirection, Software Buttons, a Remote Boot from LAN, a LCM & Keypad Control, and 2-10 RJ-45 ports or Dual 10G Ethernet Fiber Solutions. It also features a Patented Expansion Slot Bracket. This Bracket is easy to install, has a screwless design, and is flexible for expansion. The user can decide upon various expansion buses for their system by PCI-E/PCI-X/PCI Bus in the 1U system.

Applications

  • Firewall

  • IDP/IPS

  • Load balancing

  • Bandwidth manager

  • Network Access Control

  • Web filter

  • Anti-spam/virus

Features

  • 1U 10 LAN Network Appliance
  • Intel Xeon Quad Core 3400 Series Up To 2.67 GHz
  • 240-Pin Dual-Channel ECC DDRIII 1066/1333 SDRAM DIMM x 4 Up To 16 GB
  • Fiber Ethernet x 4 & Optional Gigabit Ethernet x 6 (4 Ports Bypass Function)
  • Ultra ATA 100 Port x 1, SATA II x 5
  • CompactFlash Type II x 1, Mini-PCI Type III x 1
  • 400W Power With Auto Range Input
  • USB2.0 x 6 (Pin Header x 4, Type A Port x 2 On Front Panel) Parallel LCM With Keypad x 1 & RS-232 Console x 1 On Front Panel
  • Watchdog Function 1~255 Sec.
  • 3.5" Internal Disk Drive Bay x 1, Dual 2.5" Internal Disk Drive Bay x 1 (Optional
  • Applications
  • Firewall
  • IDP/IPS
  • Load balancing
  • Bandwidth manager
  • Network Access Control
  • Web filter
  • Anti-spam/virus
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Network Appliances
Product Number FWS-7800
Product Name 1U Intel Xeon 3400 Series Network Appliance With 10 LAN Ports
Unlock Full Specs
to access all available technical data

Similar Products