TDK-Lambda Europe GmbH 1U Front End Power supply FPS1000 48/PS

Description
These rugged 1000W, hot-swap power supplies are available in 12V, 24V, 32V and 48V outputs and accept a wide 85 to 265Vac input. Up to three units can be plugged into the optional 1U high, 19" rack assemblies, which are configured in either a single output, or as three individual, isolated outputs. An I2C interface and/or front entry AC are available as standard options. Features 1U High Up to 3000W (3 units) in 19″-Rack Hotswap capable (Oring diodes built in) Low cost 12, 24, 32 & 48 Volt Outputs Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Description
These rugged 1000W, hot-swap power supplies are available in 12V, 24V, 32V and 48V outputs and accept a wide 85 to 265Vac input. Up to three units can be plugged into the optional 1U high, 19" rack assemblies, which are configured in either a single output, or as three individual, isolated outputs. An I2C interface and/or front entry AC are available as standard options. Features 1U High Up to 3000W (3 units) in 19″-Rack Hotswap capable (Oring diodes built in) Low cost 12, 24, 32 & 48 Volt Outputs Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FPS1000-48/PS is a 1000W AC-DC industrial power supply designed for 1U high, 19" rack installations, supporting hot-swap redundancy and parallel operation with up to eight units. It delivers 48V at up to 21A with a 43 to 58V output adjustment range and 1008W maximum power. The unit features built-in ORing diodes, current sharing, remote on/off, DC OK, and AC fail signals, along with a 12V auxiliary output. It accepts an 85 to 265Vac input, operates from 0 to 50°C with derating, and meets IEC/UL/CSA/EN62368-1 and EN60950-1 safety certifications. Dimensions are 290 x 127 x 41mm, and it includes front IEC320-C14 AC inlet and isolated I2C interface as standard.

Datasheet Summary
Powered by GS/AI

The FPS1000-48/PS is a 1000W AC-DC industrial power supply designed for 1U high, 19" rack installations, supporting hot-swap redundancy and parallel operation with up to eight units. It delivers 48V at up to 21A with a 43 to 58V output adjustment range and 1008W maximum power. The unit features built-in ORing diodes, current sharing, remote on/off, DC OK, and AC fail signals, along with a 12V auxiliary output. It accepts an 85 to 265Vac input, operates from 0 to 50°C with derating, and meets IEC/UL/CSA/EN62368-1 and EN60950-1 safety certifications. Dimensions are 290 x 127 x 41mm, and it includes front IEC320-C14 AC inlet and isolated I2C interface as standard.

Suppliers

Company
Product
Description
Supplier Links
1U Front End Power supply - FPS1000 48/PS - TDK-Lambda Europe GmbH
Achern, Germany
1U Front End Power supply
FPS1000 48/PS
1U Front End Power supply FPS1000 48/PS
These rugged 1000W, hot-swap power supplies are available in 12V, 24V, 32V and 48V outputs and accept a wide 85 to 265Vac input. Up to three units can be plugged into the optional 1U high, 19" rack assemblies, which are configured in either a single output, or as three individual, isolated outputs. An I2C interface and/or front entry AC are available as standard options. Features 1U High Up to 3000W (3 units) in 19″-Rack Hotswap capable (Oring diodes built in) Low cost 12, 24, 32 & 48 Volt Outputs Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

These rugged 1000W, hot-swap power supplies are available in 12V, 24V, 32V and 48V outputs and accept a wide 85 to 265Vac input. Up to three units can be plugged into the optional 1U high, 19" rack assemblies, which are configured in either a single output, or as three individual, isolated outputs. An I2C interface and/or front entry AC are available as standard options.

Features

  • 1U High
  • Up to 3000W (3 units) in 19″-Rack
  • Hotswap capable (Oring diodes built in)
  • Low cost
  • 12, 24, 32 & 48 Volt Outputs

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number FPS1000 48/PS
Product Name 1U Front End Power supply
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 21 amps
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 32 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 32.0 volts
View Details
25W to 300W Medical AC-DC External Power Supplies - DTM110PW-280C8 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details
1.5 - 30W DC-DC Converters - CCG6-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
25W to 300W Medical AC-DC External Power Supplies - DTM300PW-120D1 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details