Baker Rapid Oxygen Control Chambers VelO2x 510

Description
Baker Ruskinn introduces VelO2x, Rapid Oxygen Control Chambers, ideal for fast O2 transition studies. Ideal for Animal Research Models, the VelO2x system is designed to provide controlled and isolated environments. By mimicking the conditions experienced within a diseased state, VelO2x allows the Researcher to better understand the impact that O2 levels have in conditions such as sleep apnea and cardiac arrest. VelO2x comprises an ICONIC Gas Mixer (offering pinpoint control of O2) connected to an isolated chamber (sufficient for certain animals). Baker Ruskinn is a global leader and supplier of anaerobic and precision low oxygen culture systems for microbiology and tissue/cell culture applications. Its advanced line of anaerobic chambers, physiological cell culture workstations and media conditioning solutions enable superior research results by providing precisely controlled conditions for anoxic and low-oxygen studies. VELO2x 510 Applications For research requiring rapid O2 change Apnea Ocular Angiogenesis Atherosclerosis Ischemia Recreational Hypoxia (Athletic conditioning) Occupational Hypoxia (altitude sickness, airline, observatory astronomers, mining) VELO2x 510 Key Features & Accessories 2 cage chamber accommodates 2 x Tecniplast 2150e Accurate O2 control delivered via Baker Ruskinn’s ICONIC technology O2 Control: 0.1% to 23.0% Rapid change in O2 levels: 20.9% to 6% in 50 seconds* 6% to 20.9% in 40 seconds* Uses O2 and N2 gases GAS USAGE 205 L N /minute(Gas pressure set at 7 Bar) CONTENTS VELO2x Gas Controller 2 cage capacity chamber Cleaning kit IDEAL FOR Fast O2 transition studies, such as chronic Intermittent Hypoxia in Animals GAS NEEDED Up to 100% O2** N2 * Example given for illustrative purposes **Dependent upon required O2 transition time required
Request a Quote Datasheet
Description
Baker Ruskinn introduces VelO2x, Rapid Oxygen Control Chambers, ideal for fast O2 transition studies. Ideal for Animal Research Models, the VelO2x system is designed to provide controlled and isolated environments. By mimicking the conditions experienced within a diseased state, VelO2x allows the Researcher to better understand the impact that O2 levels have in conditions such as sleep apnea and cardiac arrest. VelO2x comprises an ICONIC Gas Mixer (offering pinpoint control of O2) connected to an isolated chamber (sufficient for certain animals). Baker Ruskinn is a global leader and supplier of anaerobic and precision low oxygen culture systems for microbiology and tissue/cell culture applications. Its advanced line of anaerobic chambers, physiological cell culture workstations and media conditioning solutions enable superior research results by providing precisely controlled conditions for anoxic and low-oxygen studies. VELO2x 510 Applications For research requiring rapid O2 change Apnea Ocular Angiogenesis Atherosclerosis Ischemia Recreational Hypoxia (Athletic conditioning) Occupational Hypoxia (altitude sickness, airline, observatory astronomers, mining) VELO2x 510 Key Features & Accessories 2 cage chamber accommodates 2 x Tecniplast 2150e Accurate O2 control delivered via Baker Ruskinn’s ICONIC technology O2 Control: 0.1% to 23.0% Rapid change in O2 levels: 20.9% to 6% in 50 seconds* 6% to 20.9% in 40 seconds* Uses O2 and N2 gases GAS USAGE 205 L N /minute(Gas pressure set at 7 Bar) CONTENTS VELO2x Gas Controller 2 cage capacity chamber Cleaning kit IDEAL FOR Fast O2 transition studies, such as chronic Intermittent Hypoxia in Animals GAS NEEDED Up to 100% O2** N2 * Example given for illustrative purposes **Dependent upon required O2 transition time required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rapid Oxygen Control Chambers - VelO2x 510 - Baker
Sanford, ME, United States
Rapid Oxygen Control Chambers
VelO2x 510
Rapid Oxygen Control Chambers VelO2x 510
Baker Ruskinn introduces VelO2x, Rapid Oxygen Control Chambers, ideal for fast O2 transition studies. Ideal for Animal Research Models, the VelO2x system is designed to provide controlled and isolated environments. By mimicking the conditions experienced within a diseased state, VelO2x allows the Researcher to better understand the impact that O2 levels have in conditions such as sleep apnea and cardiac arrest. VelO2x comprises an ICONIC Gas Mixer (offering pinpoint control of O2) connected to an isolated chamber (sufficient for certain animals). Baker Ruskinn is a global leader and supplier of anaerobic and precision low oxygen culture systems for microbiology and tissue/cell culture applications. Its advanced line of anaerobic chambers, physiological cell culture workstations and media conditioning solutions enable superior research results by providing precisely controlled conditions for anoxic and low-oxygen studies. VELO2x 510 Applications For research requiring rapid O2 change Apnea Ocular Angiogenesis Atherosclerosis Ischemia Recreational Hypoxia (Athletic conditioning) Occupational Hypoxia (altitude sickness, airline, observatory astronomers, mining) VELO2x 510 Key Features & Accessories 2 cage chamber accommodates 2 x Tecniplast 2150e Accurate O2 control delivered via Baker Ruskinn’s ICONIC technology O2 Control: 0.1% to 23.0% Rapid change in O2 levels: 20.9% to 6% in 50 seconds* 6% to 20.9% in 40 seconds* Uses O2 and N2 gases GAS USAGE 205 L N /minute(Gas pressure set at 7 Bar) CONTENTS VELO2x Gas Controller 2 cage capacity chamber Cleaning kit IDEAL FOR Fast O2 transition studies, such as chronic Intermittent Hypoxia in Animals GAS NEEDED Up to 100% O2** N2 * Example given for illustrative purposes **Dependent upon required O2 transition time required

Baker Ruskinn introduces VelO2x, Rapid Oxygen Control Chambers, ideal for fast O2 transition studies.

Ideal for Animal Research Models, the VelO2x system is designed to provide controlled and isolated environments. By mimicking the conditions experienced within a diseased state, VelO2x allows the Researcher to better understand the impact that O2 levels have in conditions such as sleep apnea and cardiac arrest. VelO2x comprises an ICONIC Gas Mixer (offering pinpoint control of O2) connected to an isolated chamber (sufficient for certain animals).

Baker Ruskinn is a global leader and supplier of anaerobic and precision low oxygen culture systems for microbiology and tissue/cell culture applications. Its advanced line of anaerobic chambers, physiological cell culture workstations and media conditioning solutions enable superior research results by providing precisely controlled conditions for anoxic and low-oxygen studies.

VELO2x 510 Applications

For research requiring rapid O2 change

  • Apnea
  • Ocular Angiogenesis
  • Atherosclerosis
  • Ischemia
  • Recreational Hypoxia (Athletic conditioning)
  • Occupational Hypoxia
    (altitude sickness, airline, observatory astronomers, mining)

VELO2x 510 Key Features & Accessories

  • 2 cage chamber accommodates 2 x Tecniplast 2150e
  • Accurate O2 control delivered via Baker Ruskinn’s ICONIC technology
  • O2 Control: 0.1% to 23.0%
  • Rapid change in O2 levels:
    • 20.9% to 6% in 50 seconds*
    • 6% to 20.9% in 40 seconds*
  • Uses O2 and N2 gases

GAS USAGE

  • 205 L N /minute(Gas pressure set at 7 Bar)

CONTENTS

  • VELO2x Gas Controller
  • 2 cage capacity chamber
  • Cleaning kit

IDEAL FOR

  • Fast O2 transition studies, such as chronic Intermittent Hypoxia in Animals

GAS NEEDED

  • Up to 100% O2**
  • N2

* Example given for illustrative purposes
**Dependent upon required O2 transition time required

Supplier's Site Datasheet

Technical Specifications

  Baker
Product Category Environmental Test Chambers and Rooms
Product Number VelO2x 510
Product Name Rapid Oxygen Control Chambers
Type Environmental Stability
Unlock Full Specs
to access all available technical data

Similar Products

Eviromentally Stabil Cell Housing - CondoCell® - Baker
Specs
Type Environmental Stability
Configuration Other; Portable solution
Parameters Temperature; Humidity; Oxygen
View Details
Eviromentally Stabil Cell Housing - CondoCell® - Baker
Specs
Type Environmental Stability
Configuration Other; Portable solution
Parameters Temperature; Humidity; Oxygen
View Details
Cell Culture Chamber - PhO2x Box - Baker
Specs
Type Environmental Stability
Configuration Benchtop
Parameters Oxygen, CO2
View Details
Cell Culture Chamber - PhO2x Box - Baker
Specs
Type Environmental Stability
Configuration Benchtop
Parameters Oxygen, CO2
View Details