Newport MKS Vacuum Pressure Transducer, MicroPirani, NW16 ISO-KF, RS232, DB15 925-11020

Description
The 925-11020 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge based on a unique, MEMS-based (Micro-Electro-Mecha nical Systems) vacuum sensor. This 925 transducer offers a wide measurement range from 1x10-5 Torr to atmosphere, and features a size NW16 ISO-KF flange fitting. It has a RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. A 15-pin HD sub-D male connector features an analog pressure output of 1VDC/decade that can be interfaced to external analog equipment for pressure readout or controlling. The MicroPirani sensor consists of a silicon chip with a heated resistive element forming one surface of a cavity. A cover on top of the chip forms the other surface of the cavity. Due to the geometry of the sensor, convection cannot take place within the cavity and consequently, the sensor is insensitive to the mounting position. Gas molecules are passed by diffusion only to the heated element where the heat loss of the gas is measured. Like all thermal conductivity sensors, the 925 is sensitive to gas type. To compensate for gas dependency, the MicroPirani has a number of common gas calibrations that can be selected via the digital interface. This makes it a simple solution for locating medium to fine leaks in vacuum systems. The 925 compact design significantly reduces the amount of space occupied by a vacuum gauge. This is particularly appealing to system designers and allows for a more compact vacuum system.
Request a Quote
Description
The 925-11020 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge based on a unique, MEMS-based (Micro-Electro-Mecha nical Systems) vacuum sensor. This 925 transducer offers a wide measurement range from 1x10-5 Torr to atmosphere, and features a size NW16 ISO-KF flange fitting. It has a RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. A 15-pin HD sub-D male connector features an analog pressure output of 1VDC/decade that can be interfaced to external analog equipment for pressure readout or controlling. The MicroPirani sensor consists of a silicon chip with a heated resistive element forming one surface of a cavity. A cover on top of the chip forms the other surface of the cavity. Due to the geometry of the sensor, convection cannot take place within the cavity and consequently, the sensor is insensitive to the mounting position. Gas molecules are passed by diffusion only to the heated element where the heat loss of the gas is measured. Like all thermal conductivity sensors, the 925 is sensitive to gas type. To compensate for gas dependency, the MicroPirani has a number of common gas calibrations that can be selected via the digital interface. This makes it a simple solution for locating medium to fine leaks in vacuum systems. The 925 compact design significantly reduces the amount of space occupied by a vacuum gauge. This is particularly appealing to system designers and allows for a more compact vacuum system.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pressure Transducer, MicroPirani, NW16 ISO-KF, RS232, DB15 - 925-11020 - Newport MKS
Irvine, CA, United States
Vacuum Pressure Transducer, MicroPirani, NW16 ISO-KF, RS232, DB15
925-11020
Vacuum Pressure Transducer, MicroPirani, NW16 ISO-KF, RS232, DB15 925-11020
The 925-11020 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge based on a unique, MEMS-based (Micro-Electro-Mecha nical Systems) vacuum sensor. This 925 transducer offers a wide measurement range from 1x10-5 Torr to atmosphere, and features a size NW16 ISO-KF flange fitting. It has a RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. A 15-pin HD sub-D male connector features an analog pressure output of 1VDC/decade that can be interfaced to external analog equipment for pressure readout or controlling. The MicroPirani sensor consists of a silicon chip with a heated resistive element forming one surface of a cavity. A cover on top of the chip forms the other surface of the cavity. Due to the geometry of the sensor, convection cannot take place within the cavity and consequently, the sensor is insensitive to the mounting position. Gas molecules are passed by diffusion only to the heated element where the heat loss of the gas is measured. Like all thermal conductivity sensors, the 925 is sensitive to gas type. To compensate for gas dependency, the MicroPirani has a number of common gas calibrations that can be selected via the digital interface. This makes it a simple solution for locating medium to fine leaks in vacuum systems. The 925 compact design significantly reduces the amount of space occupied by a vacuum gauge. This is particularly appealing to system designers and allows for a more compact vacuum system.

The 925-11020 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge based on a unique, MEMS-based (Micro-Electro-Mechanical Systems) vacuum sensor. This 925 transducer offers a wide measurement range from 1x10-5 Torr to atmosphere, and features a size NW16 ISO-KF flange fitting. It has a RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. A 15-pin HD sub-D male connector features an analog pressure output of 1VDC/decade that can be interfaced to external analog equipment for pressure readout or controlling. The MicroPirani sensor consists of a silicon chip with a heated resistive element forming one surface of a cavity. A cover on top of the chip forms the other surface of the cavity. Due to the geometry of the sensor, convection cannot take place within the cavity and consequently, the sensor is insensitive to the mounting position. Gas molecules are passed by diffusion only to the heated element where the heat loss of the gas is measured. Like all thermal conductivity sensors, the 925 is sensitive to gas type. To compensate for gas dependency, the MicroPirani has a number of common gas calibrations that can be selected via the digital interface. This makes it a simple solution for locating medium to fine leaks in vacuum systems. The 925 compact design significantly reduces the amount of space occupied by a vacuum gauge. This is particularly appealing to system designers and allows for a more compact vacuum system.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Pressure Gauges
Product Number 925-11020
Product Name Vacuum Pressure Transducer, MicroPirani, NW16 ISO-KF, RS232, DB15
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Base Vacuum Gauge Controller, RS232 and RS485, Series 946, US Region - 946-US-NANANA-NA - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; 320x240 color QVGA TFT LCD with back lighting
View Details
Vacuum Transducer, MicroPirani-Absolute Piezo, Display, NW16 ISO-KF, RS232 - 910-11034 - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Yes
Sensor Technology MicroPirani (MEMS Thermal Conductivity), Piezo absolute (MEMS diaphragm)
View Details