Newport MKS Laser Diode Driver, Entry Level, 200mA, 6V, 240 VAC LDX-3412-240V

Description
The LDX-3412 Precision Laser Diode Driver provides an entry level solution for general purpose current control of laser diodes and LEDs. This instrument delivers a stable, low-noise output in both constant current and constant power operating modes and offers the ILX Lightwave® proven protection and safety features to protect your laser diode or LED. A greater level of protection is provided with the instrument's unique voltage source/constant current output stage design. The LDX-3412 Laser Diode Driver is easy to operate with an intuitive front panel and a highly visible LED display. For many applications, the LDX-3412 offers the right features at the right price. We offer a wide variety of precision laser diode mounts with plug and play compatibility with our laser diode instrumentation.
Request a Quote
Description
The LDX-3412 Precision Laser Diode Driver provides an entry level solution for general purpose current control of laser diodes and LEDs. This instrument delivers a stable, low-noise output in both constant current and constant power operating modes and offers the ILX Lightwave® proven protection and safety features to protect your laser diode or LED. A greater level of protection is provided with the instrument's unique voltage source/constant current output stage design. The LDX-3412 Laser Diode Driver is easy to operate with an intuitive front panel and a highly visible LED display. For many applications, the LDX-3412 offers the right features at the right price. We offer a wide variety of precision laser diode mounts with plug and play compatibility with our laser diode instrumentation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Driver, Entry Level, 200mA, 6V, 240 VAC - LDX-3412-240V - Newport MKS
Irvine, CA, United States
Laser Diode Driver, Entry Level, 200mA, 6V, 240 VAC
LDX-3412-240V
Laser Diode Driver, Entry Level, 200mA, 6V, 240 VAC LDX-3412-240V
The LDX-3412 Precision Laser Diode Driver provides an entry level solution for general purpose current control of laser diodes and LEDs. This instrument delivers a stable, low-noise output in both constant current and constant power operating modes and offers the ILX Lightwave® proven protection and safety features to protect your laser diode or LED. A greater level of protection is provided with the instrument's unique voltage source/constant current output stage design. The LDX-3412 Laser Diode Driver is easy to operate with an intuitive front panel and a highly visible LED display. For many applications, the LDX-3412 offers the right features at the right price. We offer a wide variety of precision laser diode mounts with plug and play compatibility with our laser diode instrumentation.

The LDX-3412 Precision Laser Diode Driver provides an entry level solution for general purpose current control of laser diodes and LEDs. This instrument delivers a stable, low-noise output in both constant current and constant power operating modes and offers the ILX Lightwave® proven protection and safety features to protect your laser diode or LED. A greater level of protection is provided with the instrument's unique voltage source/constant current output stage design.

The LDX-3412 Laser Diode Driver is easy to operate with an intuitive front panel and a highly visible LED display. For many applications, the LDX-3412 offers the right features at the right price.

We offer a wide variety of precision laser diode mounts with plug and play compatibility with our laser diode instrumentation.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Lasers
Product Number LDX-3412-240V
Product Name Laser Diode Driver, Entry Level, 200mA, 6V, 240 VAC
Operating Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

DFB Laser, Butterfly Package, 1550 nm, 20 mW - LDB-DFB-1550-20 - Newport MKS
Specs
Wavelength Range 1550 nm (15500 Å)
Laser Power 20 milliwatts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details
Laser Diode, TO-56, 660 nm, 13 W Peak - TO56-116-116 - Newport MKS
Specs
Wavelength Range 1470 nm (14700 Å)
Laser Power 13000 milliwatts
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details