World Star Tech Infrared Laser Diode Module : UH-Series Infrared Laser Diode UH5-40G-830

Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options. Features Adjustable Focus High Stability Reverse Polarity Protected Applications Measurement Light Scattering Laser Excitation
Request a Quote
Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options. Features Adjustable Focus High Stability Reverse Polarity Protected Applications Measurement Light Scattering Laser Excitation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UH5-40G-830 is an infrared laser diode module emitting at 830 nm with 40 mW continuous optical output power, designed for applications such as alignment and measurement. It features an adjustable focus beam with a minimum spot size of less than 100 µm at distances under 10 inches and low divergence of less than 1 mrad when collimated. The module operates on 3.3 to 5 V DC with a current draw under 100 mA and includes ESD and reverse polarity protection. Packaged in a 12 mm diameter by 51 mm long anodized aluminum body, it requires a heat sink for extended operation and operates reliably between +10°C and +50°C. It is classified as Class IIIB and includes a 200 mm cable.

Datasheet Summary
Powered by GS/AI

The UH5-40G-830 is an infrared laser diode module emitting at 830 nm with 40 mW continuous optical output power, designed for applications such as alignment and measurement. It features an adjustable focus beam with a minimum spot size of less than 100 µm at distances under 10 inches and low divergence of less than 1 mrad when collimated. The module operates on 3.3 to 5 V DC with a current draw under 100 mA and includes ESD and reverse polarity protection. Packaged in a 12 mm diameter by 51 mm long anodized aluminum body, it requires a heat sink for extended operation and operates reliably between +10°C and +50°C. It is classified as Class IIIB and includes a 200 mm cable.

Suppliers

Company
Product
Description
Supplier Links
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-40G-830 - World Star Tech
Markham, Ontario, Canada
Infrared Laser Diode Module : UH-Series Infrared Laser Diode
UH5-40G-830
Infrared Laser Diode Module : UH-Series Infrared Laser Diode UH5-40G-830
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options. Features Adjustable Focus High Stability Reverse Polarity Protected Applications Measurement Light Scattering Laser Excitation

UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.

UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options.

Features

  • Adjustable Focus
  • High Stability
  • Reverse Polarity Protected

Applications

  • Measurement
  • Light Scattering
  • Laser Excitation
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UH5-40G-830
Product Name Infrared Laser Diode Module : UH-Series Infrared Laser Diode
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL6358MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-15-850-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 852 nm (8520 Å)
View Details
Infrared Laser Module: UL-Series Infrared laser diode modules - UL5-3.5G-980 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Ushio Laser Diodes - HL6322G-A - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 635 nm (6350 Å)
View Details