Intrinsic Crystal Technology Co., Ltd. (ICC) Polarizing Splitter

Description
Polarizing splitter Base material: fused silica, K9 glass Surface type: 85% diameter Polarization transmittance: Tp≥96%; Ts≤1% Extinction ratio: p: Ts> 100: 1 Band range: visible area, near infrared
Description
Polarizing splitter Base material: fused silica, K9 glass Surface type: 85% diameter Polarization transmittance: Tp≥96%; Ts≤1% Extinction ratio: p: Ts> 100: 1 Band range: visible area, near infrared

Suppliers

Company
Product
Description
Supplier Links
Polarizing Splitter -  - Intrinsic Crystal Technology Co., Ltd. (ICC)
Qinhuangdao, China
Polarizing Splitter
Polarizing Splitter
Polarizing splitter Base material: fused silica, K9 glass Surface type: 85% diameter Polarization transmittance: Tp≥96%; Ts≤1% Extinction ratio: p: Ts> 100: 1 Band range: visible area, near infrared

Polarizing splitter Base material: fused silica, K9 glass Surface type: <λ / 10 @ 632.8nm Finish: 40-20 Chamfer: 0.5mm, 45 ° Coating: Multi-layer dielectric film deposited by electron beam Incidence angle: 56.5 ° ± 3 ° Clear aperture:> 85% diameter Polarization transmittance: Tp≥96%; Ts≤1% Extinction ratio: p: Ts> 100: 1 Band range: visible area, near infrared

Supplier's Site

Technical Specifications

  Intrinsic Crystal Technology Co., Ltd. (ICC)
Product Category Polarizing Cube Beamsplitters
Product Name Polarizing Splitter
Side Length 2.00E-5 to 3.00E-5 mm (7.87E-7 to 1.18E-6 inch)
Polarizer Material UVgr FS; Other Material; Fused Silica, K9 Glass
Transmission 96 %
Wavelength Range 780 to 1550 nm (7800 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Cube Beamsplitter, Polarizing, 12.7 mm, 441-458 nm Laser Line - 05BC16PC.1 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
UV Laser Line Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating : Ravg<0.25% per surface
View Details
Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Polarizer Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
View Details
PolarizationSplittingPrism -  - Intrinsic Crystal Technology Co., Ltd. (ICC)
Intrinsic Crystal Technology Co., Ltd. (ICC)
Specs
Polarizer Features Anti-Reflection Coating
Polarizer Material Other Material; Fused Quartz, K9 Glass
Transmission 98 %
View Details