ABSOPULSE Electronics Ltd. High Reliability, High Temperature, Conduction/convection Cooled BHT 319-F4

Description
Operation up to 85ºC No optocouplers, no electrolytics Rugged, industrial quality Cooling by conduction/convectio nn only (no fans or forced air) Rugged construction Conformal coating High input/output isolation Full electronic protection Customized versions available This rugged, industrial quality DC/DC converter is designed for a long operating life at high operating temperatures. By eliminating optocouplers and electrolytic capacitors, the MTBF of the unit is greatly improved over conventional designs. The unit operates over a wide temperature range of -40ºC to 85ºC for full specification. In addition, all heat generating components are installed on aluminum heat-sink blocks which are thermally coupled to the heatsink fins and cooled by natural convection. The internal boards are conformal coated for immunity to humidity and contamination. The construction is robust and withstands high levels of shock and vibration. The input and output are filtered for low noise. Full electronic protection eliminates failure due to abnormal operating conditions, including application errors. Large design headroom and the use of components with established reliability also contribute to the long operating life of the unit. It is manufactured at our plant under strict quality control. A railway quality version of this design, the BHT 319R-F4, is also available.
Request a Quote
Description
Operation up to 85ºC No optocouplers, no electrolytics Rugged, industrial quality Cooling by conduction/convectio nn only (no fans or forced air) Rugged construction Conformal coating High input/output isolation Full electronic protection Customized versions available This rugged, industrial quality DC/DC converter is designed for a long operating life at high operating temperatures. By eliminating optocouplers and electrolytic capacitors, the MTBF of the unit is greatly improved over conventional designs. The unit operates over a wide temperature range of -40ºC to 85ºC for full specification. In addition, all heat generating components are installed on aluminum heat-sink blocks which are thermally coupled to the heatsink fins and cooled by natural convection. The internal boards are conformal coated for immunity to humidity and contamination. The construction is robust and withstands high levels of shock and vibration. The input and output are filtered for low noise. Full electronic protection eliminates failure due to abnormal operating conditions, including application errors. Large design headroom and the use of components with established reliability also contribute to the long operating life of the unit. It is manufactured at our plant under strict quality control. A railway quality version of this design, the BHT 319R-F4, is also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Reliability, High Temperature, Conduction/convection Cooled - BHT 319-F4 - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
High Reliability, High Temperature, Conduction/convection Cooled
BHT 319-F4
High Reliability, High Temperature, Conduction/convection Cooled BHT 319-F4
Operation up to 85ºC No optocouplers, no electrolytics Rugged, industrial quality Cooling by conduction/convectio nn only (no fans or forced air) Rugged construction Conformal coating High input/output isolation Full electronic protection Customized versions available This rugged, industrial quality DC/DC converter is designed for a long operating life at high operating temperatures. By eliminating optocouplers and electrolytic capacitors, the MTBF of the unit is greatly improved over conventional designs. The unit operates over a wide temperature range of -40ºC to 85ºC for full specification. In addition, all heat generating components are installed on aluminum heat-sink blocks which are thermally coupled to the heatsink fins and cooled by natural convection. The internal boards are conformal coated for immunity to humidity and contamination. The construction is robust and withstands high levels of shock and vibration. The input and output are filtered for low noise. Full electronic protection eliminates failure due to abnormal operating conditions, including application errors. Large design headroom and the use of components with established reliability also contribute to the long operating life of the unit. It is manufactured at our plant under strict quality control. A railway quality version of this design, the BHT 319R-F4, is also available.
  • Operation up to 85ºC
  • No optocouplers, no electrolytics
  • Rugged, industrial quality
  • Cooling by conduction/convectionn only (no fans or forced air)
  • Rugged construction
  • Conformal coating
  • High input/output isolation
  • Full electronic protection
  • Customized versions available

This rugged, industrial quality DC/DC converter is designed for a long operating life at high operating temperatures. By eliminating optocouplers and electrolytic capacitors, the MTBF of the unit is greatly improved over conventional designs. The unit operates over a wide temperature range of -40ºC to 85ºC for full specification. In addition, all heat generating components are installed on aluminum heat-sink blocks which are thermally coupled to the heatsink fins and cooled by natural convection. The internal boards are conformal coated for immunity to humidity and contamination. The construction is robust and withstands high levels of shock and vibration. The input and output are filtered for low noise. Full electronic protection eliminates failure due to abnormal operating conditions, including application errors. Large design headroom and the use of components with established reliability also contribute to the long operating life of the unit. It is manufactured at our plant under strict quality control. A railway quality version of this design, the BHT 319R-F4, is also available.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Supplies
Product Number BHT 319-F4
Product Name High Reliability, High Temperature, Conduction/convection Cooled
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS, EN62368-1 and Related Standards, Min. EN 55022 Class A with Margins, IEC 61373 Cat 1 A&B
Unlock Full Specs
to access all available technical data

Similar Products

500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
120W, Corona-free, 20kV Isolation Voltage DC-DC Converter - DIO 120 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
2000W High Input Voltage – 800Vdc Input - HVI 2K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details