AMETEK Programmable Power DC Power Supply XDL35-5TP

Description
The XDL35-5TP is a 215 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Triple Output Range 1: 0-35V, 0-3A Range 2: 0-15V, 0-5A Range 3: 0-35V, 0-500mA Power: 215W Very high precision, very low noise, excellent dynamics Advanced user interface with direct numericentry and incremental rotary control Ten store/recall setup locations Thirty store/recall setup locations Fully isolated outputs for maximum flexibility Constant voltage or constant current operation with automatic crossover and mode indication Over voltage protection, Over current protection, Over temperature protection, and Sense protection The Sorensen XDL35-5TP is a triple output DC Power Supply that uses linear technology and unrivalled performance in regulation, output noise and dynamic performance. High precision is achieved by using instrumentatin quality 16-bit DAC to control voltage and current enabling voltage set points at 1 millivolt resolution. The XDL35-5TP is highly accurate and it can be used as a calibration source for some handheld DMMs. The multiple interface card enables remote control and readback via either USB, GPIB or RS- 232. On triple-output models, the single interface address controls all three outputs. The USB interface is for medium speed PC connectivity and enables multiple devices to be connected. A Windows® device driver is supplied, which creates a virtual COM port, enabling USB to be used in applications that do not directly support it. The GPIB interface conforms to IEEE488.2 and IEEE488.1
Datasheet
Description
The XDL35-5TP is a 215 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Triple Output Range 1: 0-35V, 0-3A Range 2: 0-15V, 0-5A Range 3: 0-35V, 0-500mA Power: 215W Very high precision, very low noise, excellent dynamics Advanced user interface with direct numericentry and incremental rotary control Ten store/recall setup locations Thirty store/recall setup locations Fully isolated outputs for maximum flexibility Constant voltage or constant current operation with automatic crossover and mode indication Over voltage protection, Over current protection, Over temperature protection, and Sense protection The Sorensen XDL35-5TP is a triple output DC Power Supply that uses linear technology and unrivalled performance in regulation, output noise and dynamic performance. High precision is achieved by using instrumentatin quality 16-bit DAC to control voltage and current enabling voltage set points at 1 millivolt resolution. The XDL35-5TP is highly accurate and it can be used as a calibration source for some handheld DMMs. The multiple interface card enables remote control and readback via either USB, GPIB or RS- 232. On triple-output models, the single interface address controls all three outputs. The USB interface is for medium speed PC connectivity and enables multiple devices to be connected. A Windows® device driver is supplied, which creates a virtual COM port, enabling USB to be used in applications that do not directly support it. The GPIB interface conforms to IEEE488.2 and IEEE488.1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XDL35-5TP - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XDL35-5TP
DC Power Supply XDL35-5TP
The XDL35-5TP is a 215 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Triple Output Range 1: 0-35V, 0-3A Range 2: 0-15V, 0-5A Range 3: 0-35V, 0-500mA Power: 215W Very high precision, very low noise, excellent dynamics Advanced user interface with direct numericentry and incremental rotary control Ten store/recall setup locations Thirty store/recall setup locations Fully isolated outputs for maximum flexibility Constant voltage or constant current operation with automatic crossover and mode indication Over voltage protection, Over current protection, Over temperature protection, and Sense protection The Sorensen XDL35-5TP is a triple output DC Power Supply that uses linear technology and unrivalled performance in regulation, output noise and dynamic performance. High precision is achieved by using instrumentatin quality 16-bit DAC to control voltage and current enabling voltage set points at 1 millivolt resolution. The XDL35-5TP is highly accurate and it can be used as a calibration source for some handheld DMMs. The multiple interface card enables remote control and readback via either USB, GPIB or RS- 232. On triple-output models, the single interface address controls all three outputs. The USB interface is for medium speed PC connectivity and enables multiple devices to be connected. A Windows® device driver is supplied, which creates a virtual COM port, enabling USB to be used in applications that do not directly support it. The GPIB interface conforms to IEEE488.2 and IEEE488.1

The XDL35-5TP is a 215 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Triple Output
  • Range 1: 0-35V, 0-3A
  • Range 2: 0-15V, 0-5A
  • Range 3: 0-35V, 0-500mA
  • Power: 215W
  • Very high precision, very low noise, excellent dynamics
  • Advanced user interface with direct numericentry and incremental rotary control
  • Ten store/recall setup locations
  • Thirty store/recall setup locations
  • Fully isolated outputs for maximum flexibility
  • Constant voltage or constant current operation with automatic crossover and mode indication
  • Over voltage protection, Over current protection, Over temperature protection, and Sense protection

The Sorensen XDL35-5TP is a triple output DC Power Supply that uses linear technology and unrivalled performance in regulation, output noise and dynamic performance. High precision is achieved by using instrumentatin quality 16-bit DAC to control voltage and current enabling voltage set points at 1 millivolt resolution. The XDL35-5TP is highly accurate and it can be used as a calibration source for some handheld DMMs.

The multiple interface card enables remote control and readback via either USB, GPIB or RS- 232. On triple-output models, the single interface address controls all three outputs. The USB interface is for medium speed PC connectivity and enables multiple devices to be connected. A Windows® device driver is supplied, which creates a virtual COM port, enabling USB to be used in applications that do not directly support it. The GPIB interface conforms to IEEE488.2 and IEEE488.1

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XDL35-5TP
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC Power Supply - DLM32-125E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 4000 watts
View Details