The HP005ZIP025 is a zero crossing reversible high voltage power supply in the HPZ series, designed for applications such as bipolar lens supplies, mass spectrometers, and high voltage amplifiers. It provides a output voltage range of -5kV to +5kV with a maximum output current of 400μa, a ripple of 170mVp-p at full load, and slewing and settling times of 40ms. The unit features a differential control input, a temperature coefficient of less than 25ppm/°c, and flashover and short circuit protection. It is packaged in a case measuring 159 x 184.5 x 47 mm and weighs 2.3 kg, with mounting via four M3 blind fasteners and input/control via a 20-way IDC header. The supply operates from a +24V dc input and is rated for operation between +10°c and +50°c with up to 80% non-condensing relative humidity at 31°c. The unit is UL recognized.
Zero crossing reversible modules providing up to ±10kV high voltage, ideal for bipolar lens supplies, mass spectrometers, and high voltage amplifiers. They offer fast reversing, high stability, and are flashover and short circuit protected.
| IMI Life Science | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HP005ZIP025 |
| Product Name | HPZ-Series |
| Applications | Analytical |
| DC Output Voltage | 5000.0 volts |
| DC Output Current | 4.00E-4 to 1.00E-3 amps |