AMETEK Programmable Power DC Power Supply DCR40-13B2

Description
The DCR40-13B2 is a 500 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-13A Power: 500W 115 VAC single phase input standard 50/60 Hz operation without derating 0.03% line and load regulation (typical) 90mV RMS ripple 50 ms transient response - 50% load change (typical) Low-Level Remote Sensing Manual & Automatic Control Direct & Master-Slave Paralleling & Series Operation 19" Rack Mountable Low Ripple and Noise Amperage and Voltage Meters Excellent voltage and current regulation with automatic crossover; panel lights indicate operating mode Remote voltage and resistance programming for both voltage and current modes standard Adjustable current limiting (overload/short circuit protection) with automatic recovery Overvoltage protection with crowbar standard on all models The Sorensen DCR40-13B2 is a member of the 500W DCR-B2 family of general purpose, rackmount power supplies. The DCR40-13B2 operates at a voltage range of 0-40V and a current of 13 Amps. The DCR40-13B2, high power programmable power supplies have input SCR preregulator topology plus regulation and transient response performance suitable for nearly all test and measurement applications. The DCR40-13B2 operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line.
Datasheet
Description
The DCR40-13B2 is a 500 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-13A Power: 500W 115 VAC single phase input standard 50/60 Hz operation without derating 0.03% line and load regulation (typical) 90mV RMS ripple 50 ms transient response - 50% load change (typical) Low-Level Remote Sensing Manual & Automatic Control Direct & Master-Slave Paralleling & Series Operation 19" Rack Mountable Low Ripple and Noise Amperage and Voltage Meters Excellent voltage and current regulation with automatic crossover; panel lights indicate operating mode Remote voltage and resistance programming for both voltage and current modes standard Adjustable current limiting (overload/short circuit protection) with automatic recovery Overvoltage protection with crowbar standard on all models The Sorensen DCR40-13B2 is a member of the 500W DCR-B2 family of general purpose, rackmount power supplies. The DCR40-13B2 operates at a voltage range of 0-40V and a current of 13 Amps. The DCR40-13B2, high power programmable power supplies have input SCR preregulator topology plus regulation and transient response performance suitable for nearly all test and measurement applications. The DCR40-13B2 operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply DCR40-13B2
The DCR40-13B2 is a 500 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-13A Power: 500W 115 VAC single phase input standard 50/60 Hz operation without derating 0.03% line and load regulation (typical) 90mV RMS ripple 50 ms transient response - 50% load change (typical) Low-Level Remote Sensing Manual & Automatic Control Direct & Master-Slave Paralleling & Series Operation 19" Rack Mountable Low Ripple and Noise Amperage and Voltage Meters Excellent voltage and current regulation with automatic crossover; panel lights indicate operating mode Remote voltage and resistance programming for both voltage and current modes standard Adjustable current limiting (overload/short circuit protection) with automatic recovery Overvoltage protection with crowbar standard on all models The Sorensen DCR40-13B2 is a member of the 500W DCR-B2 family of general purpose, rackmount power supplies. The DCR40-13B2 operates at a voltage range of 0-40V and a current of 13 Amps. The DCR40-13B2, high power programmable power supplies have input SCR preregulator topology plus regulation and transient response performance suitable for nearly all test and measurement applications. The DCR40-13B2 operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line.

The DCR40-13B2 is a 500 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-40V
  • Current: 0-13A
  • Power: 500W
  • 115 VAC single phase input standard
  • 50/60 Hz operation without derating
  • 0.03% line and load regulation (typical)
  • 90mV RMS ripple
  • 50 ms transient response - 50% load change (typical)
  • Low-Level Remote Sensing
  • Manual & Automatic Control
  • Direct & Master-Slave Paralleling & Series Operation
  • 19" Rack Mountable
  • Low Ripple and Noise
  • Amperage and Voltage Meters
  • Excellent voltage and current regulation with automatic crossover; panel lights indicate operating mode
  • Remote voltage and resistance programming for both voltage and current modes standard
  • Adjustable current limiting (overload/short circuit protection) with automatic recovery
  • Overvoltage protection with crowbar standard on all models

The Sorensen DCR40-13B2 is a member of the 500W DCR-B2 family of general purpose, rackmount power supplies. The DCR40-13B2 operates at a voltage range of 0-40V and a current of 13 Amps.

The DCR40-13B2, high power programmable power supplies have input SCR preregulator topology plus regulation and transient response performance suitable for nearly all test and measurement applications. The DCR40-13B2 operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCR40-13B2
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 1U Programmable DC Power - ea-ps-9200-25-1u-29383 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 25 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - GHP12006D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details