Advantech AC DC Desktop, Wall Power Adapters PSA-A45WM-E

Description
5V, 9V, 12V, 15V, 20V 45W AC/DC External Wall Mount (Class I) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet
Description
5V, 9V, 12V, 15V, 20V 45W AC/DC External Wall Mount (Class I) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 2084-PSA-A45WM-E-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
2084-PSA-A45WM-E-ND
AC DC Desktop, Wall Power Adapters 2084-PSA-A45WM-E-ND
5V, 9V, 12V, 15V, 20V 45W AC/DC External Wall Mount (Class I) Adapter Multi-Blade (Sold Separately) Input

5V, 9V, 12V, 15V, 20V 45W AC/DC External Wall Mount (Class I) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Pd Adapter Ac To Dc 100-240V 45W Usb-C Uk Type Plug Advantech - 48AJ8749 - Newark, An Avnet Company
Chicago, IL, United States
Pd Adapter Ac To Dc 100-240V 45W Usb-C Uk Type Plug Advantech
48AJ8749
Pd Adapter Ac To Dc 100-240V 45W Usb-C Uk Type Plug Advantech 48AJ8749
PD ADAPTER AC TO DC 100-240V 45W USB-C UK TYPE PLUG

PD ADAPTER AC TO DC 100-240V 45W USB-C UK TYPE PLUG

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2084-PSA-A45WM-E-ND 48AJ8749
Product Name AC DC Desktop, Wall Power Adapters Pd Adapter Ac To Dc 100-240V 45W Usb-C Uk Type Plug Advantech
Type 1 AC / DC Adapter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
AC/DC Adapters - 2184798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Operating Temperature 0 C (32 F)
Adapter Plug Type IEC
View Details