The CCGS30-48-12S is a 30 W single-output DC-DC converter with a 12 V output, designed for chassis-mount installation. It operates from an 18 to 76 V DC input range and features remote on/off control, an output voltage adjustment trimpot, and a status LED. The unit measures 52.0 x 23.5 x 93.0 mm and weighs 95 g. It is certified to IEC/EN/UL/CSA 62368-1, has an efficiency of 84 to 87%, and operates reliably from -20 to +70 °C ambient temperature. Conduction and radiated EMI meet EN55011/EN55032-A, FCC Class A, and VCCI-A standards. The device supports no minimum load and includes hiccup-mode overcurrent protection with automatic recovery. A five-year warranty applies.
The CCGS series integrates TDK‑Lambda’s widely used CCG range of wide‑input DC‑DC converters into a robust, self‑contained power module. Two mechanical configurations are available: a chassis‑mount version and a variant with an integrated DIN‑rail bracket, generally used for process control and industrial automation applications.
This true all‑in‑one solution requires no external components and eliminates the need to design or manufacture a PCB, significantly reducing development time and system complexity. The CCGS power module includes an output voltage adjustment trimpot, remote on/off control, and a green LED to indicate output power status. Connection options include either screw terminal blocks or push‑in connectors to suit different installation preferences. The CCGS series is certified to IEC/EN/UL/CSA 62368‑1 and is backed by a five‑year warranty.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CCGS30-48-12S |
| Product Name | Chassis mount and DIN rail 13.2 to 30W DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 20 to 70 C (68 to 158 F) |
| DC Output Voltage | 12.0 volts |