AMETEK Programmable Power DC Power Supply SGI80-313C

Description
The SGI80-313C is a 25 kW, 80 V, 313 A DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 80 V Output Current: 313 A Output Power: 25 kW Frequency: 47 – 63Hz Protection: ½ cycle ride-though on all three phases, 3 cycle ride-through on single phase; missing phase shutdown Input Nominal Voltage 3 phase, 3 wire + ground 208/220 VAC (operating range 187 - 242 VAC) Power Factor: >0.9 typical at 208/220 VAC input >0.78 typical at 380/400 VAC input >0.69 typical at 440/480 VAC input Environmental Operating Temperature: 0 to 50º C Storage Temperature: -25º C to 65º C Humidity Range: Relative humidity up to 95% non-condensing, 0º C – 50º C Altitude: Operating full power available up to 5,000 ft. (~1,500 m), derate 10% of full power for every 1,000 feet higher; non-operating to 40,000 ft. (~12,000 m) Cooling: Front and side air inlet, rear exhaust. Temperature controlled, variable speed fans. Units may be stacked without spacing Regulatory: Certified to UL/CSA 61010 and IEC/EN 61010-1, CE Compliant, Semi-F47 Compliant Front Panel Dust Filter 30 PPI (Pores Per Inch) - must ensure adequate airlow and / or derate max. temperature. 3U unit only The Sorensen SGI80-313C represents the next generation of high power programmable DC power supplies. Designed for exceptional load transient response, low noise and the highest power density in the industry. The industry leading power density is enhanced by a stylish front air intake allowing supplies to be stacked without any required clearance between units. At the heart of the SG series is a 5 kW power module. Depending on the output voltage, one to six modules can be configured in a single chassis to deliver 5 kW to 30 kW of power. Combinations of these chassis can then be easily paralleled to achieve power levels up to 150 kW. Paralleled units operate like one single supply providing total system current. Available in two control versions, the SGA has basic analog controls, while the SGI provides intelligent control features SGI: Advanced Intelligent Control (Sorensen General purpose Intelligent) The SGI combines onboard intelligent controls with the outstanding power electronics common to all SG family supplies. These controls enable sophisticated sequencing, constant power mode and save/recall of instrument settings. Looping of sequences makes the SGI idea for repetitive testing. An impressive vacuum fluorescent graphical display in eight languages, context sensitive “soft” keys and front panel keyboard simplify programming of the SGI. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The SGI80-313C is a 25 kW, 80 V, 313 A DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 80 V Output Current: 313 A Output Power: 25 kW Frequency: 47 – 63Hz Protection: ½ cycle ride-though on all three phases, 3 cycle ride-through on single phase; missing phase shutdown Input Nominal Voltage 3 phase, 3 wire + ground 208/220 VAC (operating range 187 - 242 VAC) Power Factor: >0.9 typical at 208/220 VAC input >0.78 typical at 380/400 VAC input >0.69 typical at 440/480 VAC input Environmental Operating Temperature: 0 to 50º C Storage Temperature: -25º C to 65º C Humidity Range: Relative humidity up to 95% non-condensing, 0º C – 50º C Altitude: Operating full power available up to 5,000 ft. (~1,500 m), derate 10% of full power for every 1,000 feet higher; non-operating to 40,000 ft. (~12,000 m) Cooling: Front and side air inlet, rear exhaust. Temperature controlled, variable speed fans. Units may be stacked without spacing Regulatory: Certified to UL/CSA 61010 and IEC/EN 61010-1, CE Compliant, Semi-F47 Compliant Front Panel Dust Filter 30 PPI (Pores Per Inch) - must ensure adequate airlow and / or derate max. temperature. 3U unit only The Sorensen SGI80-313C represents the next generation of high power programmable DC power supplies. Designed for exceptional load transient response, low noise and the highest power density in the industry. The industry leading power density is enhanced by a stylish front air intake allowing supplies to be stacked without any required clearance between units. At the heart of the SG series is a 5 kW power module. Depending on the output voltage, one to six modules can be configured in a single chassis to deliver 5 kW to 30 kW of power. Combinations of these chassis can then be easily paralleled to achieve power levels up to 150 kW. Paralleled units operate like one single supply providing total system current. Available in two control versions, the SGA has basic analog controls, while the SGI provides intelligent control features SGI: Advanced Intelligent Control (Sorensen General purpose Intelligent) The SGI combines onboard intelligent controls with the outstanding power electronics common to all SG family supplies. These controls enable sophisticated sequencing, constant power mode and save/recall of instrument settings. Looping of sequences makes the SGI idea for repetitive testing. An impressive vacuum fluorescent graphical display in eight languages, context sensitive “soft” keys and front panel keyboard simplify programming of the SGI. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply SGI80-313C
The SGI80-313C is a 25 kW, 80 V, 313 A DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 80 V Output Current: 313 A Output Power: 25 kW Frequency: 47 – 63Hz Protection: ½ cycle ride-though on all three phases, 3 cycle ride-through on single phase; missing phase shutdown Input Nominal Voltage 3 phase, 3 wire + ground 208/220 VAC (operating range 187 - 242 VAC) Power Factor: >0.9 typical at 208/220 VAC input >0.78 typical at 380/400 VAC input >0.69 typical at 440/480 VAC input Environmental Operating Temperature: 0 to 50º C Storage Temperature: -25º C to 65º C Humidity Range: Relative humidity up to 95% non-condensing, 0º C – 50º C Altitude: Operating full power available up to 5,000 ft. (~1,500 m), derate 10% of full power for every 1,000 feet higher; non-operating to 40,000 ft. (~12,000 m) Cooling: Front and side air inlet, rear exhaust. Temperature controlled, variable speed fans. Units may be stacked without spacing Regulatory: Certified to UL/CSA 61010 and IEC/EN 61010-1, CE Compliant, Semi-F47 Compliant Front Panel Dust Filter 30 PPI (Pores Per Inch) - must ensure adequate airlow and / or derate max. temperature. 3U unit only The Sorensen SGI80-313C represents the next generation of high power programmable DC power supplies. Designed for exceptional load transient response, low noise and the highest power density in the industry. The industry leading power density is enhanced by a stylish front air intake allowing supplies to be stacked without any required clearance between units. At the heart of the SG series is a 5 kW power module. Depending on the output voltage, one to six modules can be configured in a single chassis to deliver 5 kW to 30 kW of power. Combinations of these chassis can then be easily paralleled to achieve power levels up to 150 kW. Paralleled units operate like one single supply providing total system current. Available in two control versions, the SGA has basic analog controls, while the SGI provides intelligent control features SGI: Advanced Intelligent Control (Sorensen General purpose Intelligent) The SGI combines onboard intelligent controls with the outstanding power electronics common to all SG family supplies. These controls enable sophisticated sequencing, constant power mode and save/recall of instrument settings. Looping of sequences makes the SGI idea for repetitive testing. An impressive vacuum fluorescent graphical display in eight languages, context sensitive “soft” keys and front panel keyboard simplify programming of the SGI. The image is a representation of selection. See specifications for product details.

The SGI80-313C is a 25 kW, 80 V, 313 A DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 80 V
  • Output Current: 313 A
  • Output Power: 25 kW
  • Frequency: 47 – 63Hz
  • Protection: ½ cycle ride-though on all three phases, 3 cycle ride-through on single phase; missing phase shutdown

Input

  • Nominal Voltage 3 phase, 3 wire + ground
  • 208/220 VAC (operating range 187 - 242 VAC)

Power Factor:

  • >0.9 typical at 208/220 VAC input
  • >0.78 typical at 380/400 VAC input
  • >0.69 typical at 440/480 VAC input

Environmental

  • Operating Temperature: 0 to 50º C
  • Storage Temperature: -25º C to 65º C
  • Humidity Range: Relative humidity up to 95% non-condensing, 0º C – 50º C
  • Altitude: Operating full power available up to 5,000 ft. (~1,500 m), derate 10% of full power for every 1,000 feet higher; non-operating to 40,000 ft. (~12,000 m)
  • Cooling: Front and side air inlet, rear exhaust. Temperature controlled, variable speed fans. Units may be stacked without spacing
  • Regulatory: Certified to UL/CSA 61010 and IEC/EN 61010-1, CE Compliant, Semi-F47 Compliant
  • Front Panel Dust Filter 30 PPI (Pores Per Inch) - must ensure adequate airlow and / or derate max. temperature. 3U unit only

The Sorensen SGI80-313C represents the next generation of high power programmable DC power supplies. Designed for exceptional load transient response, low noise and the highest power density in the industry. The industry leading power density is enhanced by a stylish front air intake allowing supplies to be stacked without any required clearance between units.

At the heart of the SG series is a 5 kW power module. Depending on the output voltage, one to six modules can be configured in a single chassis to deliver 5 kW to 30 kW of power. Combinations of these chassis can then be easily paralleled to achieve power levels up to 150 kW. Paralleled units operate like one single supply providing total system current. Available in two control versions, the SGA has basic analog controls, while the SGI provides intelligent control features

SGI: Advanced Intelligent Control (Sorensen General purpose Intelligent)

The SGI combines onboard intelligent controls with the outstanding power electronics common to all SG family supplies. These controls enable sophisticated sequencing, constant power mode and save/recall of instrument settings. Looping of sequences makes the SGI idea for repetitive testing. An impressive vacuum fluorescent graphical display in eight languages, context sensitive “soft” keys and front panel keyboard simplify programming of the SGI.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number SGI80-313C
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details