The CC30-2403SFH-E is a 30W DC-DC converter designed for industrial applications, offering a 24V input and 3.3V output. It is available in a through-hole, uncased package with dimensions of 38.4 x 33.5 x 8.3 mm. The converter supports input voltages from 18 to 36V DC, delivers up to 9A output current, and operates with 89% to 92% efficiency. It features input-output isolation of 1500VDC, remote on/off control, an alarm output, and sequencing capability for parallel operation. Operating temperature ranges from -40°C to +85°C, with convection cooling. The unit meets IEC/EN/UL/CSA60950-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 9A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:9A; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 3.3V 30W
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC30-2403SFH-E | 61R9451 | CC30-2403SFH-E |
| Product Name | DC-DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 9A, 3.3V; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | |
| Features | Ultra-compact metal shielded type Convection cooling | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |