Advantech 80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply IPS-X64A1K2W-A

Description
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply Intel® ATX 3.1 compliant High efficiency 80 PLUS Platinum certified Compact Design with shorter 160 mm in length Fully modular design with cable management Supports PCIe 5.1 GPU with 12V-2x6 connector Industrial-grade working temperature up to 50°C Ultra durable and stable with Japanese capacitors
Request a Quote Datasheet
Description
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply Intel® ATX 3.1 compliant High efficiency 80 PLUS Platinum certified Compact Design with shorter 160 mm in length Fully modular design with cable management Supports PCIe 5.1 GPU with 12V-2x6 connector Industrial-grade working temperature up to 50°C Ultra durable and stable with Japanese capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Cincinnati, OH, United States
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply
IPS-X64A1K2W-A
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply IPS-X64A1K2W-A
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply Intel® ATX 3.1 compliant High efficiency 80 PLUS Platinum certified Compact Design with shorter 160 mm in length Fully modular design with cable management Supports PCIe 5.1 GPU with 12V-2x6 connector Industrial-grade working temperature up to 50°C Ultra durable and stable with Japanese capacitors

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply

  • Intel® ATX 3.1 compliant
  • High efficiency 80 PLUS Platinum certified
  • Compact Design with shorter 160 mm in length
  • Fully modular design with cable management
  • Supports PCIe 5.1 GPU with 12V-2x6 connector
  • Industrial-grade working temperature up to 50°C
  • Ultra durable and stable with Japanese capacitors
Buy Now Datasheet
AC DC Converters - 2084-IPS-X64A1K2W-A-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2084-IPS-X64A1K2W-A-ND
AC DC Converters 2084-IPS-X64A1K2W-A-ND
AC/DC CNVT 3.3V 5V 12V -12V

AC/DC CNVT 3.3V 5V 12V -12V

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Power Supplies Power Supplies
Product Number IPS-X64A1K2W-A 2084-IPS-X64A1K2W-A-ND
Product Name 80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply AC DC Converters
Operating Temperature 0 to 50 C (32 to 122 F) 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-100-24-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details