Advantech The MIC-3890DC series are 3U/8HP CompactPCI® Serial power supplies offering 300W and PMBus for monitoring voltage, current, and temperature. MIC-3890DC

Description
The MIC-3890DC series are 3U/8HP CompactPCI® Serial power supplies offering 300W and PMBus for monitoring voltage, current, and temperature. 3U x 8HP CPCI serial form factor Front panel has a 1x 110V input via an M12 male connector, 1 x 12V output to the backplane Wide operating temperature -40°C to +70 °C N+1 redundancy, hot-swappable PMBus communication Wide input 66-160VDC 85% Plus efficiency Meets EN50155 class S2 & C2 compliance
Request a Quote Datasheet
Description
The MIC-3890DC series are 3U/8HP CompactPCI® Serial power supplies offering 300W and PMBus for monitoring voltage, current, and temperature. 3U x 8HP CPCI serial form factor Front panel has a 1x 110V input via an M12 male connector, 1 x 12V output to the backplane Wide operating temperature -40°C to +70 °C N+1 redundancy, hot-swappable PMBus communication Wide input 66-160VDC 85% Plus efficiency Meets EN50155 class S2 & C2 compliance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
The MIC-3890DC series are 3U/8HP CompactPCI® Serial power supplies offering 300W and PMBus for monitoring voltage, current, and temperature. -  - Advantech
Cincinnati, OH, United States
The MIC-3890DC series are 3U/8HP CompactPCI® Serial power supplies offering 300W and PMBus for monitoring voltage, current, and temperature.
The MIC-3890DC series are 3U/8HP CompactPCI® Serial power supplies offering 300W and PMBus for monitoring voltage, current, and temperature.
The MIC-3890DC series are 3U/8HP CompactPCI® Serial power supplies offering 300W and PMBus for monitoring voltage, current, and temperature. 3U x 8HP CPCI serial form factor Front panel has a 1x 110V input via an M12 male connector, 1 x 12V output to the backplane Wide operating temperature -40°C to +70 °C N+1 redundancy, hot-swappable PMBus communication Wide input 66-160VDC 85% Plus efficiency Meets EN50155 class S2 & C2 compliance

The MIC-3890DC series are 3U/8HP CompactPCI® Serial power supplies offering 300W and PMBus for monitoring voltage, current, and temperature.

  • 3U x 8HP CPCI serial form factor
  • Front panel has a 1x 110V input via an M12 male connector, 1 x 12V output to the backplane
  • Wide operating temperature -40°C to +70 °C
  • N+1 redundancy, hot-swappable
  • PMBus communication
  • Wide input 66-160VDC
  • 85% Plus efficiency
  • Meets EN50155 class S2 & C2 compliance
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Name The MIC-3890DC series are 3U/8HP CompactPCI® Serial power supplies offering 300W and PMBus for monitoring voltage, current, and temperature.
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-100-24-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details
Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
Power Supply - 40398514 - Radwell International
Specs
DC Output Voltage 12.0 volts
View Details
AC DC Converters - PS8-250ATX-ZE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details