TDK-Lambda Americas Inc. DC-DC Converters CC10-2412DF-E

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CC10-2412DF-E - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CC10-2412DF-E
DC-DC Converters CC10-2412DF-E
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
1.5W-10W Single & Dual DC-DC converters - CC10-2412DF-E - TDK-Lambda Europe GmbH
Achern, Germany
1.5W-10W Single & Dual DC-DC converters
CC10-2412DF-E
1.5W-10W Single & Dual DC-DC converters CC10-2412DF-E
Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages. Features Compact Footprint/Low Profile Through Hole or SMT Versions 5V, 12V, 24V & 48V Inputs 3.3 to 30V Single, +/- 12 to 15V Dual O/P's Output Voltage Adjustment Input-Output Isolation RoHS Compliant 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages.

Features

  • Compact Footprint/Low Profile
  • Through Hole or SMT Versions
  • 5V, 12V, 24V & 48V Inputs
  • 3.3 to 30V Single, +/- 12 to 15V Dual O/P's
  • Output Voltage Adjustment
  • Input-Output Isolation
  • RoHS Compliant
  • 5 Year Warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
1.5W-10W Single & Dual DC-DC converters - CC10-2412DF-E - TDK-Lambda Europe GmbH
Achern, Germany
1.5W-10W Single & Dual DC-DC converters
CC10-2412DF-E
1.5W-10W Single & Dual DC-DC converters CC10-2412DF-E
Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages. Features Compact Footprint/Low Profile Through Hole or SMT Versions 5V, 12V, 24V & 48V Inputs 3.3 to 30V Single, +/- 12 to 15V Dual O/P's Output Voltage Adjustment Input-Output Isolation RoHS Compliant 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages.

Features

  • Compact Footprint/Low Profile
  • Through Hole or SMT Versions
  • 5V, 12V, 24V & 48V Inputs
  • 3.3 to 30V Single, +/- 12 to 15V Dual O/P's
  • Output Voltage Adjustment
  • Input-Output Isolation
  • RoHS Compliant
  • 5 Year Warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
DC DC Converters - 445-2440-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
445-2440-ND
DC DC Converters 445-2440-ND
Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 450mA, 450mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 450mA, 450mA 18V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CC10-2412DF-E
914926-CC10-2412DF-E
Power Supplies Board Mount DCDC Converters - CC10-2412DF-E 914926-CC10-2412DF-E
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 914926-CC10-2412DF-E Series: CC-E (10W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 12 ~ 15V -12 ~ -15V - 450mA, 450mA 18V - 36V Input Package: 7-DIP Module Package: Tray Mounting: Through Hole Family Name: CC10-2412 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8504.40.9580 Other Part Number: 445-2440, CC102412DFE

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 914926-CC10-2412DF-E
Series: CC-E (10W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 12 ~ 15V -12 ~ -15V - 450mA, 450mA 18V - 36V Input
Package: 7-DIP Module
Package: Tray
Mounting: Through Hole
Family Name: CC10-2412
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8504.40.9580
Other Part Number: 445-2440, CC102412DFE

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CC10-2412DF-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CC10-2412DF-E
Power Supplies - Board Mount - DC DC Converters CC10-2412DF-E
DC DC CNVRTR +/-12V +/-15V 10W

DC DC CNVRTR +/-12V +/-15V 10W

Supplier's Site
POWER SUPPLY, 12(15)V, 10W, 24V INPUT - 70177163 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, 12(15)V, 10W, 24V INPUT
70177163
POWER SUPPLY, 12(15)V, 10W, 24V INPUT 70177163
CC-E Series Compact Footprint and Low Profile — Takes Up Less Space on Your Board Self Contained — Requires No External Components Multiple Output Voltages for Easier System Integration Open Frame — Lighter Weight Through-Hole Mount DIP Packages (F-E Suffix) Available in Surface Mount DIP Package (Use R-E Suffix) Five-Year Warranty 5 V, 12 V, 24 V and 48 V Inputs 3.3 to 30 V Single, ±12 to 15 V Dual Outputs Output Voltage Adjustment Input-Output Isolation CC1R5 — 0.650 L × 0.654 W × 0.335 H Inches CC3 — 0.900 L × 0.654 W × 0.335 H Inches CC6 — 0.900 L × 0.831 W × 0.335 H Inches CC10 — 1.400 L × 0.890 W × 0.335 H Inches

CC-E Series

  • Compact Footprint and Low Profile — Takes Up Less Space on Your Board
  • Self Contained — Requires No External Components
  • Multiple Output Voltages for Easier System Integration
  • Open Frame — Lighter Weight
  • Through-Hole Mount DIP Packages (F-E Suffix)
  • Available in Surface Mount DIP Package (Use R-E Suffix)
  • Five-Year Warranty
  • 5 V, 12 V, 24 V and 48 V Inputs
  • 3.3 to 30 V Single, ±12 to 15 V Dual Outputs
  • Output Voltage Adjustment
  • Input-Output Isolation
  • CC1R5 — 0.650 L × 0.654 W × 0.335 H Inches
  • CC3 — 0.900 L × 0.654 W × 0.335 H Inches
  • CC6 — 0.900 L × 0.831 W × 0.335 H Inches
  • CC10 — 1.400 L × 0.890 W × 0.335 H Inches
Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 12V, -12V; Power Supply Approvals Tdk-Lambda - 05M6960 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 12V, -12V; Power Supply Approvals Tdk-Lambda
05M6960
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 12V, -12V; Power Supply Approvals Tdk-Lambda 05M6960
DC-DC CONVERTER, ISO POL, 2 O/P, 10W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:450mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 10W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:450mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CC10-2412DF-E CC10-2412DF-E CC10-2412DF-E 445-2440-ND 914926-CC10-2412DF-E CC10-2412DF-E 70177163 05M6960
Product Name DC-DC Converters 1.5W-10W Single & Dual DC-DC converters 1.5W-10W Single & Dual DC-DC converters DC DC Converters Power Supplies Board Mount DCDC Converters - CC10-2412DF-E Power Supplies - Board Mount - DC DC Converters POWER SUPPLY, 12(15)V, 10W, 24V INPUT Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 12V, -12V; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount Board Mount Board Mount Board Mount Open Frame
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CN100A24-5/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
High Voltage Power Supplies - 402S-10KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 500A-3KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402-OEM-15KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details