Triad Magnetics AC DC Desktop, Wall Power Adapters WSU090-1300

Description
9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-1451-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-1451-ND
AC DC Desktop, Wall Power Adapters 237-1451-ND
9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 11.7W, 9V; Power Supply Approvals Triad Magnetics - 83T4328 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 11.7W, 9V; Power Supply Approvals Triad Magnetics
83T4328
Ac-Dc Converter, External Plug In, 1 O/p, 11.7W, 9V; Power Supply Approvals Triad Magnetics 83T4328
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 11.7W, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:11.7W; Output Voltage - Output 1:9V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Plug Type:USRoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 11.7W, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:11.7W; Output Voltage - Output 1:9V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Plug Type:USRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-1451-ND 83T4328
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 11.7W, 9V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 9.0 volts
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply - HTH 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details