Triad Magnetics AWSP 60 Series - 60 Watt (W) Single Output Enclosed Switching Power Supplies AWSP60-12

Description
60 Watt Single Output Enclosed Switching Power Supply for General Purpose Applications
Request a Quote Datasheet
Description
60 Watt Single Output Enclosed Switching Power Supply for General Purpose Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSP 60 Series - 60 Watt (W) Single Output Enclosed Switching Power Supplies - AWSP60-12 - Triad Magnetics
Perris, California, United States
AWSP 60 Series - 60 Watt (W) Single Output Enclosed Switching Power Supplies
AWSP60-12
AWSP 60 Series - 60 Watt (W) Single Output Enclosed Switching Power Supplies AWSP60-12
60 Watt Single Output Enclosed Switching Power Supply for General Purpose Applications

60 Watt Single Output Enclosed Switching Power Supply for General Purpose Applications

Supplier's Site
AC DC Converters - 237-1301-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
237-1301-ND
AC DC Converters 237-1301-ND
Enclosed AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power supply, switching, enclosed, in:85-264VAC, out:12VDC, 5A, 60W - 70218053 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power supply, switching, enclosed, in:85-264VAC, out:12VDC, 5A, 60W
70218053
Power supply, switching, enclosed, in:85-264VAC, out:12VDC, 5A, 60W 70218053
Power supply, switching, enclosed, in:85-264VAC, out:12VDC, 5A, 60W

Power supply, switching, enclosed, in:85-264VAC, out:12VDC, 5A, 60W

Supplier's Site
Ac-Dc Converter, Enclosed, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Triad Magnetics - 79K5253 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Triad Magnetics
79K5253
Ac-Dc Converter, Enclosed, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Triad Magnetics 79K5253
AC-DC CONVERTER, ENCLOSED, 1 O/P, 60W, 5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; External Depth:6.3" RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 60W, 5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; External Depth:6.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number AWSP60-12 237-1301-ND 70218053 79K5253
Product Name AWSP 60 Series - 60 Watt (W) Single Output Enclosed Switching Power Supplies AC DC Converters Power supply, switching, enclosed, in:85-264VAC, out:12VDC, 5A, 60W Ac-Dc Converter, Enclosed, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Triad Magnetics
Type DC Power Supply AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply Switching Power Supply
Operating Temperature 0 to 45 C (32 to 113 F) -10 to 60 C (14 to 140 F)
Regulatory Compliance UL 60950 (UL File No: E204980) RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

ALS 75 Series - 75 Watt (W) Single Output Open Frame Switching Power Supplies - ALS75-5 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers
AC DC Desktop, Wall Power Adapters - 237-1385-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 237-1412-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 237-2327-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers