18V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 18W, 1A, 18V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:18V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Plug Type:USRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 237-1440-ND | 83T4371 |
| Product Name | AC DC Desktop, Wall Power Adapters | Ac-Dc Converter, External Plug In, 1 O/p, 18W, 1A, 18V; Power Supply Approvals Triad Magnetics |
| Type | 1 | DC Power Supply; AC/DC Converter |
| Form Factor | Wall Mount | |
| Operating Temperature | 0 to 40 C (32 to 104 F) | |
| AC Output Voltage | 18.0 volts | |
| DC Output Voltage | 18.0 volts | 18.0 volts |