AMETEK Programmable Power AC Source 1001SL

Description
The 1001SL is a 1 kVA, 260 V, 63 Hz, 1 Phase AC source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: 1000VA Frequency Range: 47 Hz-63 Hz Voltage Ranges: 0-65, 0-130, 0-260 Compact, Lightweight Programmable Current Limit Automatic Shutdown and Reporting Continuous Duty at 150% of Rated Capacity Overload and Over-Temperature Protection The Elgar 1001SL power source is a wide range, solid-state linear amplifier that converts the incoming line to low distortion, stable sine wave power. These solid-state frequency changers are benchtop/19" rackmount units that can be driven over their full voltage and frequency ranges by fixed, variable or programmable plug-in oscillators. The 1001SL offers overload and overtemperature protection, can operate continuously at up to 150% rated capacity, and provide up to three output voltage ranges.
Datasheet
Description
The 1001SL is a 1 kVA, 260 V, 63 Hz, 1 Phase AC source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: 1000VA Frequency Range: 47 Hz-63 Hz Voltage Ranges: 0-65, 0-130, 0-260 Compact, Lightweight Programmable Current Limit Automatic Shutdown and Reporting Continuous Duty at 150% of Rated Capacity Overload and Over-Temperature Protection The Elgar 1001SL power source is a wide range, solid-state linear amplifier that converts the incoming line to low distortion, stable sine wave power. These solid-state frequency changers are benchtop/19" rackmount units that can be driven over their full voltage and frequency ranges by fixed, variable or programmable plug-in oscillators. The 1001SL offers overload and overtemperature protection, can operate continuously at up to 150% rated capacity, and provide up to three output voltage ranges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 1001SL
The 1001SL is a 1 kVA, 260 V, 63 Hz, 1 Phase AC source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: 1000VA Frequency Range: 47 Hz-63 Hz Voltage Ranges: 0-65, 0-130, 0-260 Compact, Lightweight Programmable Current Limit Automatic Shutdown and Reporting Continuous Duty at 150% of Rated Capacity Overload and Over-Temperature Protection The Elgar 1001SL power source is a wide range, solid-state linear amplifier that converts the incoming line to low distortion, stable sine wave power. These solid-state frequency changers are benchtop/19" rackmount units that can be driven over their full voltage and frequency ranges by fixed, variable or programmable plug-in oscillators. The 1001SL offers overload and overtemperature protection, can operate continuously at up to 150% rated capacity, and provide up to three output voltage ranges.

The 1001SL is a 1 kVA, 260 V, 63 Hz, 1 Phase AC source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • AC Output Power: 1000VA
  • Frequency Range: 47 Hz-63 Hz
  • Voltage Ranges: 0-65, 0-130, 0-260
  • Compact, Lightweight
  • Programmable Current Limit
  • Automatic Shutdown and Reporting
  • Continuous Duty at 150% of Rated Capacity
  • Overload and Over-Temperature Protection

The Elgar 1001SL power source is a wide range, solid-state linear amplifier that converts the incoming line to low distortion, stable sine wave power. These solid-state frequency changers are benchtop/19" rackmount units that can be driven over their full voltage and frequency ranges by fixed, variable or programmable plug-in oscillators. The 1001SL offers overload and overtemperature protection, can operate continuously at up to 150% rated capacity, and provide up to three output voltage ranges.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1001SL
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
Voltage Inverter - 225778190 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
Type DC/AC Inverter
AC Output Voltage 460.0 volts
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details