AMETEK Programmable Power Power Supply DCS20-50

Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 572342 - Radwell International
Willingboro, NJ, United States
Power Supply
572342
Power Supply 572342
DISCONTINUED BY MANUFACTURER, POWER SUPPLY RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
DC Power Supply - DCS20-50 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DCS20-50
DC Power Supply DCS20-50
The DCS20-50 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-50A Power: 1000W 115/230 VAC selectable input voltage 47-63 Hz single phase Simultaneous digital display of both voltage and current Ten-turn potentiometer voltage and current controls permit high resolution setting of the output voltage and current from zero to the rated output Automatic mode crossover into current or voltage mode Flexible output configuration; multiple units can be connected in parallel or series to provide increased current or voltage Adjustable Over-Voltage Protection (OVP) External TTL, AC or DC shutdown Remote voltage, current limit and OVP programming with selectable programming constants The Sorensen DCS20-50 is a 1000Watt DC Power Supply that is designed to provide highly stable, continuously variable output voltage and current for a broad range of development, system and burn-in applications. The DCS20-50 employs high frequency switching regulator technology to achieve high power density and small package size. An automatic crossover system enables the unit to switch operating modes in response to varying load requirements.

The DCS20-50 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-20V
  • Current: 0-50A
  • Power: 1000W
  • 115/230 VAC selectable input voltage
  • 47-63 Hz single phase
  • Simultaneous digital display of both voltage and current
  • Ten-turn potentiometer voltage and current controls permit high resolution setting of the output voltage and current from zero to the rated output
  • Automatic mode crossover into current or voltage mode
  • Flexible output configuration; multiple units can be connected in parallel or series to provide increased current or voltage
  • Adjustable Over-Voltage Protection (OVP)
  • External TTL, AC or DC shutdown
  • Remote voltage, current limit and OVP programming with selectable programming constants

The Sorensen DCS20-50 is a 1000Watt DC Power Supply that is designed to provide highly stable, continuously variable output voltage and current for a broad range of development, system and burn-in applications. The DCS20-50 employs high frequency switching regulator technology to achieve high power density and small package size. An automatic crossover system enables the unit to switch operating modes in response to varying load requirements.

Supplier's Site Datasheet

Technical Specifications

  Radwell International ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 572342 DCS20-50
Product Name Power Supply DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - CW801M - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details