Triad Magnetics AC DC Desktop, Wall Power Adapters WSU090-1300-13

Description
9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2261-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2261-ND
AC DC Desktop, Wall Power Adapters 237-2261-ND
9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 9V, 1.3A; Power Supply Approvals Triad Magnetics - 05AC7673 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 9V, 1.3A; Power Supply Approvals Triad Magnetics
05AC7673
Wall Mount Adaptor, Ac-Dc, 9V, 1.3A; Power Supply Approvals Triad Magnetics 05AC7673
WALL MOUNT ADAPTOR, AC-DC, 9V, 1.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:11.7W; Output Voltage - Output 1:9V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 9V, 1.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:11.7W; Output Voltage - Output 1:9V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2261-ND 05AC7673
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 9V, 1.3A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 9.0 volts
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection - BAR 65R-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details