Triad Magnetics AC DC Desktop, Wall Power Adapters WSU045-1500-13

Description
4.5V 6.8W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
4.5V 6.8W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2203-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2203-ND
AC DC Desktop, Wall Power Adapters 237-2203-ND
4.5V 6.8W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

4.5V 6.8W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 4.5V, 1.5A; Power Supply Approvals Triad Magnetics - 05AC7641 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 4.5V, 1.5A; Power Supply Approvals Triad Magnetics
05AC7641
Wall Mount Adaptor, Ac-Dc, 4.5V, 1.5A; Power Supply Approvals Triad Magnetics 05AC7641
WALL MOUNT ADAPTOR, AC-DC, 4.5V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6.75W; Output Voltage - Output 1:4.5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Product Range:WSU SeriesRoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 4.5V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6.75W; Output Voltage - Output 1:4.5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Product Range:WSU SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2203-ND 05AC7641
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 4.5V, 1.5A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 4.5 volts
DC Output Voltage 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-6024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
3 suppliers
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details