The XP1043-QH is a packaged linear power amplifier that operates over the 12 - 16 GHz frequency band. The device provides 21.5 dB gain and 41 dBm Output Third Order Intercept Point (OIP3) across the band and is offered in an industry standard, fully molded 4 mm QFN package. The packaged amplifier is comprised of a 3-stage power amplifier with an integrated, temperature compensated on-chip power detector. The device includes on-chip ESD protection structures and DC by-pass capacitors to ease the implementation and volume assembly of the packaged part.
The device is manufactured in GaAs pHEMT device technology with BCB wafer coating to enhance ruggedness and repeatability of performance.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | XP1043-QH-0G00 |
| Product Name | RF & MW Power Amplifier |
| Amplifier Type | Power Amplifier |
| Frequency Range | 12000 to 16000 MHz |
| Maximum Gain | 21.5 dB |